2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path 49-DSBGA -40 to 85
IC BATT CHG LI-ION 1CELL 49DSBGA
IC BATT CHG LI-ION 1CELL 49DSBGA
IC BATT CHG LI-ION 1CELL 49DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1320266-BQ24161YFFR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Interface: I2C
Fault Protection: Over Temperature, Over Voltage
Voltage - Supply (Max): 10V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 2.5A
Battery Pack Voltage: 3.7V
Supplier Device Package: 49-DSBGA (2.8x2.8)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 49-UFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -BQ24161YFFR-NDR,-29
Base Product Number: BQ24161
RoHS Status: ROHS3 Compliant
IC BATT CHG LI-ION 1CELL 49DSBGA
IC BATT CHG LI-ION 1CELL 49DSBGA
Charger IC Lithium Ion/Polymer 49-DSBGA (2.8x2.8)
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24161YFFR | 296-30090-6-ND | 1320266-BQ24161YFFR | BQ24161YFFR | BQ24161YFFR | BQ24161YFFR |
| Product Name | BQ24161 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Charger Type | Switching | |||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | DSBGA,VQFN | 49-UFBGA, DSBGA | BGA; 49-UFBGA, DSBGA | BGA | BGA; 49-UFBGA, DSBGA | |
| Cells | 1 | 1 | 1 |