Texas Instruments BQ24130 600-kHz Synchronous Switch-Mode Li-Ion and Li-Polymer Host-Controlled Battery Charger BQ24130RHLT

Description
600-kHz Synchronous Switch-Mode Li-Ion and Li-Polymer Host-Controlled Battery Charger 20-VQFN -40 to 85
Request a Quote Datasheet
Description
600-kHz Synchronous Switch-Mode Li-Ion and Li-Polymer Host-Controlled Battery Charger 20-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24130 600-kHz Synchronous Switch-Mode Li-Ion and Li-Polymer Host-Controlled Battery Charger - BQ24130RHLT - Texas Instruments
Dallas, TX, United States
BQ24130 600-kHz Synchronous Switch-Mode Li-Ion and Li-Polymer Host-Controlled Battery Charger
BQ24130RHLT
BQ24130 600-kHz Synchronous Switch-Mode Li-Ion and Li-Polymer Host-Controlled Battery Charger BQ24130RHLT
600-kHz Synchronous Switch-Mode Li-Ion and Li-Polymer Host-Controlled Battery Charger 20-VQFN -40 to 85

600-kHz Synchronous Switch-Mode Li-Ion and Li-Polymer Host-Controlled Battery Charger 20-VQFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24130RHLT - 1023851-BQ24130RHLT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24130RHLT
1023851-BQ24130RHLT
PMIC - PMIC - Battery Chargers - BQ24130RHLT 1023851-BQ24130RHLT
Manufacturer: Texas Instruments Win Source Part Number: 1023851-BQ24130RHLT Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 3 Current - Charging: Constant - Programmable Battery Pack Voltage: 12.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-VQFN (3.5x4.5) Programmable Fault Protection: Over Temperature, Over Voltage Maximum Supply Voltage: 17V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1023851-BQ24130RHLT
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 to 3
Current - Charging: Constant - Programmable
Battery Pack Voltage: 12.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-VQFN (3.5x4.5)
Programmable Fault Protection: Over Temperature, Over Voltage
Maximum Supply Voltage: 17V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - 296-29534-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-29534-6-ND
PMIC - Battery Chargers 296-29534-6-ND
IC BAT CHG MULTCHEM 1-3CL 20VQFN

IC BAT CHG MULTCHEM 1-3CL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-29534-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-29534-2-ND
PMIC - Battery Chargers 296-29534-2-ND
IC BAT CHG MULTCHEM 1-3CL 20VQFN

IC BAT CHG MULTCHEM 1-3CL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-29534-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-29534-1-ND
PMIC - Battery Chargers 296-29534-1-ND
IC BAT CHG MULTCHEM 1-3CL 20VQFN

IC BAT CHG MULTCHEM 1-3CL 20VQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24130RHLT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24130RHLT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24130RHLT
IC BAT CHG MULTCHEM 1-3CL 20VQFN

IC BAT CHG MULTCHEM 1-3CL 20VQFN

Supplier's Site
PMIC - Battery Chargers - BQ24130RHLT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24130RHLT
PMIC - Battery Chargers BQ24130RHLT
IC BAT CHG MULTCHEM 1-3CL 20VQFN

IC BAT CHG MULTCHEM 1-3CL 20VQFN

Supplier's Site Datasheet
Battery Chargers - BQ24130RHLT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24130RHLT
Battery Chargers BQ24130RHLT
Charger IC Multi-Chemistry 20-VQFN (3.5x4.5)

Charger IC Multi-Chemistry 20-VQFN (3.5x4.5)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24130RHLT 1023851-BQ24130RHLT 296-29534-6-ND BQ24130RHLT BQ24130RHLT BQ24130RHLT
Product Name BQ24130 600-kHz Synchronous Switch-Mode Li-Ion and Li-Polymer Host-Controlled Battery Charger PMIC - PMIC - Battery Chargers - BQ24130RHLT PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Multi-Chemistry Multi-Chemistry Multi-Chemistry
Features Lead-Free Over Voltage Protection Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type VQFN 20-VQFN (3.5x4.5) 20-VFQFN Exposed Pad 20-VFQFN Exposed Pad
Cells 2 to 4 1 to 3 1 to 3
Unlock Full Specs
to access all available technical data

Similar Products

BQ24002 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, Two LED - BQ24002PWPG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ2002D NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002DSN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type SOIC
View Details
5 suppliers
PMIC - PMIC - Battery Chargers - BQ24083DRCRG4 - 201313-BQ24083DRCRG4 - Win Source Electronics
Specs
Package Type 10-VSON (3x3)
Cells 1
Supply Voltage 6.5 volts
View Details
BQ24123 Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance - BQ24123RHLRG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers