Texas Instruments ADS931 8-Bit, 30 MSPS ADC SE/Diff Inputs w/ External Ref. and Low Power, Powerdown ADS931EG4

Description
8-Bit, 30 MSPS ADC SE/Diff Inputs w/ External Ref. and Low Power, Powerdown 28-SSOP
Request a Quote Datasheet
Description
8-Bit, 30 MSPS ADC SE/Diff Inputs w/ External Ref. and Low Power, Powerdown 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS931 8-Bit, 30 MSPS ADC SE/Diff Inputs w/ External Ref. and Low Power, Powerdown - ADS931EG4 - Texas Instruments
Dallas, TX, United States
ADS931 8-Bit, 30 MSPS ADC SE/Diff Inputs w/ External Ref. and Low Power, Powerdown
ADS931EG4
ADS931 8-Bit, 30 MSPS ADC SE/Diff Inputs w/ External Ref. and Low Power, Powerdown ADS931EG4
8-Bit, 30 MSPS ADC SE/Diff Inputs w/ External Ref. and Low Power, Powerdown 28-SSOP

8-Bit, 30 MSPS ADC SE/Diff Inputs w/ External Ref. and Low Power, Powerdown 28-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS931EG4
768198-ADS931EG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS931EG4 768198-ADS931EG4
Manufacturer: Texas Instruments Win Source Part Number: 768198-ADS931EG4 Series: SpeedPlus Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 8 Number of Converters: 1 Family Name: ADS931 Categories: Integrated Circuits (ICs) Sampling Rate: 30M Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): AD775JNZ; AD9280ARSRL; AD9049BRZ; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 768198-ADS931EG4
Series: SpeedPlus
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SSOP (0.209", 5.30mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Single Ended
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 8
Number of Converters: 1
Family Name: ADS931
Categories: Integrated Circuits (ICs)
Sampling Rate: 30M
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): AD775JNZ; AD9280ARSRL; AD9049BRZ;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 5.5V 69mW SSOP Analog-to-Digital Converter IC - 700-ADS931EG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 5.5V 69mW SSOP Analog-to-Digital Converter IC
700-ADS931EG4
8-bit 5.5V 69mW SSOP Analog-to-Digital Converter IC 700-ADS931EG4
8-Bit 33MSPS ADC, SE/Diff, Parallel, 2.7-5.5V, 69mW, SSOP Product overview: ADS931EG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, 69mW, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5.5V, 69mW, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS931EG4 can be used for catalog matching and distributor lookup.

8-Bit 33MSPS ADC, SE/Diff, Parallel, 2.7-5.5V, 69mW, SSOP Product overview: ADS931EG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, 69mW, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5.5V, 69mW, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS931EG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS931EG4 768198-ADS931EG4 700-ADS931EG4
Product Name ADS931 8-Bit, 30 MSPS ADC SE/Diff Inputs w/ External Ref. and Low Power, Powerdown Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS931EG4 8-bit 5.5V 69mW SSOP Analog-to-Digital Converter IC
Interface Type Parallel Parallel; Parallel Parallel
Package Type SSOP SSOP SSOP
Screening Level Catalog
Resolution 8 bits 8 bits
DNL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
4 suppliers
ADC102S051 2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC102S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - ADC0808CCVX-NS - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details