8-Bit Serial I/O A/D Converter with Multiplexer Option 8-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1139630-ADC0832CCN
Packaging: Tube
Mounting Style: Through Hole
Configuration: MUX-ADC
Number of Inputs: 2
Input Type: Differential, Pseudo-Differential,
Architecture: SAR
Sampling Rate (Per Second): 31.25k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Resolution: 8
Family Name: ADC0832
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.microlinear.com
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): LTC1098IS8#TR; LTC1098CS8#TR; LTC1098IS8;
Introduction Date: August 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management
Family Part Number: ADC0832
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 4.5V ~ 6.3V
Supply Voltage , Digital: 4.5V ~ 6.3V
8 Bit Analog to Digital Converter 2 Input 1 SAR 8-PDIP
8-Bit 2-Ch ADC, 31kS/s, SPI, PDIP, Through Hole Product overview: ADC0832CCN from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Through-Hole, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0832CCN can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 2 Input 1 SAR 8-PDIP
IC ADC 8BIT SAR 8DIP
IC ADC 8BIT SAR 8DIP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0832CCN | 1139630-ADC0832CCN | 296-36367-5-ND | 700-ADC0832CCN | ADC0832CCN | ADC0832CCN | ADC0832CCN |
| Product Name | ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0832CCN | Analog to Digital Converters (ADC) | 8-bit Through-Hole Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Microwire | SPI; SPI | SPI; SPI | SPI, Serial | SPI; SPI | ||
| Package Type | PDIP,SOIC | DIP | DIP; PDIP; "8-DIP (0.300"", 7.62mm)" | PDIP | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 1 LSB |