Texas Instruments ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter ADC10040QCIMT/NOPB

Description
10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter 28-TSSOP -40 to 85
Request a Quote Datasheet
Description
10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter 28-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMT/NOPB - Texas Instruments
Dallas, TX, United States
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter
ADC10040QCIMT/NOPB
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter ADC10040QCIMT/NOPB
10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter 28-TSSOP -40 to 85

10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter 28-TSSOP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC10040QCIMT/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC10040QCIMT/NOPB-ND
Analog to Digital Converters (ADC) ADC10040QCIMT/NOPB-ND
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC10040QCIMT/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC10040QCIMT/NOPB
Analog to Digital Converters (ADC) ADC10040QCIMT/NOPB
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC10040QCIMT/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC10040QCIMT/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC10040QCIMT/NOPB
IC ADC 10BIT PIPELINED 28TSSOP

IC ADC 10BIT PIPELINED 28TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC10040QCIMT/NOPB ADC10040QCIMT/NOPB-ND ADC10040QCIMT/NOPB ADC10040QCIMT/NOPB
Product Name ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package Type TSSOP TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) 28-TSSOP (0.173\", 4.40mm Width)
Screening Level Automotive
Resolution 10 bits 10 bits 10 bits
DNL 0.3000 LSB
INL 0.3000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCN - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADC08060 8-Bit, 20 MSPS to 60 MSPS, 1.3 mW/MSPS A/D Converter with Internal Sample-and-Hold - ADC08060CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 8 bits
View Details
7 suppliers
ADC108S022 8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC108S022CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
ADC08D1020 Low Power, 8-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter - ADC08D1020CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
8 suppliers