Texas Instruments ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter ADC081S051CIMF/NOPB

Description
Single Channel, 200 to 500 ksps, 8-Bit A/D Converter 6-SOT-23 -40 to 85
Request a Quote
Description
Single Channel, 200 to 500 ksps, 8-Bit A/D Converter 6-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC081S051 is a single-channel, 8-bit analog-to-digital converter with a sample rate range of 200 ksps to 500 ksps, designed for low-power applications such as portable systems and remote data acquisition. It operates from a single 2.7V to 5.25V supply and features SPI/QSPI/MICROWIRE/DSP-compatible serial interfaces. The ADC081S051CIMF/NOPB variant is packaged in a 6-lead SOT-23 package, with an operating temperature range of −40°C to +85°C. Power consumption is 1.6 mW at a 3.6V supply and 8.5 mW at a 5.25V supply, dropping to 2.6 µW in power-down mode. The device has a typical SNR of 49.6 dB, INL of +0.06/-0.05 LSB, and DNL of +0.06/-0.045 LSB. The SOT-23 package has a thermal resistance of 265°C/W.

Datasheet Summary
Powered by GS/AI

The ADC081S051 is a single-channel, 8-bit analog-to-digital converter with a sample rate range of 200 ksps to 500 ksps, designed for low-power applications such as portable systems and remote data acquisition. It operates from a single 2.7V to 5.25V supply and features SPI/QSPI/MICROWIRE/DSP-compatible serial interfaces. The ADC081S051CIMF/NOPB variant is packaged in a 6-lead SOT-23 package, with an operating temperature range of −40°C to +85°C. Power consumption is 1.6 mW at a 3.6V supply and 8.5 mW at a 5.25V supply, dropping to 2.6 µW in power-down mode. The device has a typical SNR of 49.6 dB, INL of +0.06/-0.05 LSB, and DNL of +0.06/-0.045 LSB. The SOT-23 package has a thermal resistance of 265°C/W.

Suppliers

Company
Product
Description
Supplier Links
ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter - ADC081S051CIMF/NOPB - Texas Instruments
Dallas, TX, United States
ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter
ADC081S051CIMF/NOPB
ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter ADC081S051CIMF/NOPB
Single Channel, 200 to 500 ksps, 8-Bit A/D Converter 6-SOT-23 -40 to 85

Single Channel, 200 to 500 ksps, 8-Bit A/D Converter 6-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit SOT-23 Analog-to-Digital Converter IC
700-ADC081S051CIMF/NOPB
8-bit SOT-23 Analog-to-Digital Converter IC 700-ADC081S051CIMF/NOPB
8-Bit SAR ADC, 500kSPS, 1-Ch, SPI, SOT-23-6 Product overview: ADC081S051CIMF/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC081S051CIMF/N OPB can be used for catalog matching and distributor lookup.

8-Bit SAR ADC, 500kSPS, 1-Ch, SPI, SOT-23-6 Product overview: ADC081S051CIMF/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC081S051CIMF/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC081S051CIMF/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC081S051CIMF/NOPBCT-ND
Analog to Digital Converters (ADC) ADC081S051CIMF/NOPBCT-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC081S051CIMF/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC081S051CIMF/NOPBTR-ND
Analog to Digital Converters (ADC) ADC081S051CIMF/NOPBTR-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC081S051CIMF/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC081S051CIMF/NOPBDKR-ND
Analog to Digital Converters (ADC) ADC081S051CIMF/NOPBDKR-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC081S051CIMF/NOPB
767719-ADC081S051CIMF/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC081S051CIMF/NOPB 767719-ADC081S051CIMF/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 767719-ADC081S051CIM F/NOPB Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-6 Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 5.25 V Input Type: Single Ended Architecture: SAR Data Interface: SPI, DSP Reference Type: Supply Voltage - Supply, Digital: 2.7 V ~ 5.25 V Resolution: 8 Number of Converters: 1 Family Name: ADC081S051 Categories: Integrated Circuits (ICs) Sampling Rate: 500k Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): AD7810YR; MAX1084ACSA+; MAX1084ACSA+T; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 767719-ADC081S051CIMF/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-6
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 5.25 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI, DSP
Reference Type: Supply
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Resolution: 8
Number of Converters: 1
Family Name: ADC081S051
Categories: Integrated Circuits (ICs)
Sampling Rate: 500k
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): AD7810YR; MAX1084ACSA+; MAX1084ACSA+T;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - ADC081S051CIMF/NOPB - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 8-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO6

ADC, Successive Approximation, 8-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO6

Supplier's Site Datasheet
 - ADC081S051CIMF/NOPB - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 8-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO6

ADC, Successive Approximation, 8-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO6

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC081S051CIMF/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC081S051CIMF/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC081S051CIMF/NOPB
IC ADC 8BIT SAR SOT23-6

IC ADC 8BIT SAR SOT23-6

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC081S051CIMF/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC081S051CIMF/NOPB
Analog to Digital Converters (ADC) ADC081S051CIMF/NOPB
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC081S051CIMF/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC081S051CIMF/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC081S051CIMF/NOPB
IC ADC 8BIT SAR SOT23-6

IC ADC 8BIT SAR SOT23-6

Supplier's Site
ADC Single SAR 500ksps 8-bit Serial 6-Pin SOT-23 T/R - 815-ADC081S051CIMF/NOPB - Utmel Electronic Limited
Hong Kong, China
ADC Single SAR 500ksps 8-bit Serial 6-Pin SOT-23 T/R
815-ADC081S051CIMF/NOPB
ADC Single SAR 500ksps 8-bit Serial 6-Pin SOT-23 T/R 815-ADC081S051CIMF/NOPB
ADC Single SAR 500ksps 8-bit Serial 6-Pin SOT-23 T/R

ADC Single SAR 500ksps 8-bit Serial 6-Pin SOT-23 T/R

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC081S051CIMF/NOPB 700-ADC081S051CIMF/NOPB ADC081S051CIMF/NOPBCT-ND ADC081S051CIMF/NOPBTR-ND ADC081S051CIMF/NOPBDKR-ND 767719-ADC081S051CIMF/NOPB ADC081S051CIMF/NOPB ADC081S051CIMF/NOPB ADC081S051CIMF/NOPB ADC081S051CIMF/NOPB 815-ADC081S051CIMF/NOPB
Product Name ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter 8-bit SOT-23 Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC081S051CIMF/NOPB Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC Single SAR 500ksps 8-bit Serial 6-Pin SOT-23 T/R
Interface Type Serial; SPI; Microwire SPI, Serial SPI SPI SPI SPI; SPI, DSP Serial SPI; SPI, DSP Serial; SPI; SPI, DSP
Package Type SOT-23,WSON SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits 8 bits 8 bits 1 bits
INL 0.3000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CIWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMM - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CIMF - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers
Analog to Digital Converters (ADC) - 296-ADC09QJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers