The ADS8885 is an 18-bit, 400-kSPS, true-differential input, successive approximation register (SAR) analog-to-digital converter with a microPower design for low-power instrumentation and medical applications. It operates from a 2.7 V to 3.6 V analog supply and a 1.65 V to 3.6 V digital supply, supporting an external reference voltage from 2.5 V to 5 V. The device features a SPI-compatible serial interface with daisy-chain capability, 100 dB SNR, -115 dB THD, ±1.5 LSB INL (typical), and an 18-bit no-missing-codes specification. Conversion time is 1.3 μs max, with 1200 ns full-scale step settling. Power consumption is 2.6 mW at 400 kSPS and 50 nA in power-down mode. The ADS8885IDGS variant is housed in a 10-pin VSSOP package with an operating temperature range of -40°C to +85°C.
18-Bit, 400-kSPS, Serial Interface, microPower, Miniature, Truly-Differential Input, SAR ADC 10-VSSOP -40 to 85
ADC, Successive Approximation, 18-Bit, 1 Func, 1 Channel, Serial Access, PDSO10
Manufacturer: Texas Instruments
Win Source Part Number: 860479-ADS8885IDGS
Series: microPOWER™
Operating Temperature Range: -40°C ~ 85°C
Features: 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSSOP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ADS8885
Categories: Integrated Circuits (ICs)
Case / Package: 10-VSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
18-Bit, 400-kSPS, 1-Ch SAR ADC with True-Differential Input, SPI Interface and Daisy-Chain 10-VSSOP -40 to 85 Product overview: ADS8885IDGS from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8885IDGS can be used for catalog matching and distributor lookup.
18 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSSOP
18 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSSOP
IC ADC 18BIT SAR 10VSSOP
IC ADC 18BIT SAR 10VSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8885IDGS | ADS8885IDGS | 860479-ADS8885IDGS | 700-ADS8885IDGS | 296-37908-5-ND | ADS8885IDGS | ADS8885IDGS | ADS8885IDGS |
| Product Name | ADS8885 18-Bit, 400-kSPS, Serial Interface, microPower, Miniature, Truly-Differential Input, SAR ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8885IDGS | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI; SPI | ||||
| Package Type | VSON,VSSOP | SOP; SSOP; VSSOP10 | SOP; SSOP; 10-VSSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Screening Level | Catalog | |||||||
| Resolution | 18 bits | 18 bits | 18 bits | |||||
| INL | 3 LSB |