Texas Instruments ADS8860 16 bit 1 MSPS, Serial, Pseudo-Differential Input, Micro Power, Miniature, SAR ADC ADS8860IDRCT

Description
16 bit 1 MSPS, Serial, Pseudo-Differential Input, Micro Power, Miniature, SAR ADC 10-VSON -40 to 85
Request a Quote Datasheet
Description
16 bit 1 MSPS, Serial, Pseudo-Differential Input, Micro Power, Miniature, SAR ADC 10-VSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8860 16 bit 1 MSPS, Serial, Pseudo-Differential Input, Micro Power, Miniature, SAR ADC - ADS8860IDRCT - Texas Instruments
Dallas, TX, United States
ADS8860 16 bit 1 MSPS, Serial, Pseudo-Differential Input, Micro Power, Miniature, SAR ADC
ADS8860IDRCT
ADS8860 16 bit 1 MSPS, Serial, Pseudo-Differential Input, Micro Power, Miniature, SAR ADC ADS8860IDRCT
16 bit 1 MSPS, Serial, Pseudo-Differential Input, Micro Power, Miniature, SAR ADC 10-VSON -40 to 85

16 bit 1 MSPS, Serial, Pseudo-Differential Input, Micro Power, Miniature, SAR ADC 10-VSON -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1354063-ADS8860IDRCT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1354063-ADS8860IDRCT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1354063-ADS8860IDRCT
Win Source Part Number: 1354063-ADS8860IDRCT Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: microPOWER™ Package: Tape & Reel Product Status: Active Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-VSON (3x3) Base Product Number: ADS8860 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: S/H-ADC Number of Inputs: 1 Input Type: Pseudo-Differential, Single Ended Architecture: SAR Number of Bits: 16 Data Interface: SPI Reference Type: External Voltage - Supply, Analog: 2.7V ~ 3.6V Voltage - Supply, Digital: 1.65V ~ 3.6V Sampling Rate (Per Second): 1M Number of A/D Converters: 1

Win Source Part Number: 1354063-ADS8860IDRCT
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: microPOWER™
Package: Tape & Reel
Product Status: Active
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-VSON (3x3)
Base Product Number: ADS8860
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential, Single Ended
Architecture: SAR
Number of Bits: 16
Data Interface: SPI
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 3.6V
Voltage - Supply, Digital: 1.65V ~ 3.6V
Sampling Rate (Per Second): 1M
Number of A/D Converters: 1

Buy Now Datasheet
Singapore, Singapore
16-bit 5V 3V Analog-to-Digital Converter IC
700-ADS8860IDRCT
16-bit 5V 3V Analog-to-Digital Converter IC 700-ADS8860IDRCT
16-bit 1MSPS SAR ADC, SPI, 1-Ch, 5V In, 1.65-3V Sup, 10-VSON Product overview: ADS8860IDRCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, 3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, 3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8860IDRCT can be used for catalog matching and distributor lookup.

16-bit 1MSPS SAR ADC, SPI, 1-Ch, 5V In, 1.65-3V Sup, 10-VSON Product overview: ADS8860IDRCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, 3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, 3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8860IDRCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ADS8860IDRCT - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, PDSO10

ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, PDSO10

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-37255-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-37255-1-ND
Analog to Digital Converters (ADC) 296-37255-1-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)

16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-37255-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-37255-2-ND
Analog to Digital Converters (ADC) 296-37255-2-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)

16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-37255-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-37255-6-ND
Analog to Digital Converters (ADC) 296-37255-6-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)

16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8860IDRCT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8860IDRCT
Data Acquisition - Analog to Digital Converters (ADC) ADS8860IDRCT
IC ADC 16BIT SAR 10VSON

IC ADC 16BIT SAR 10VSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8860IDRCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8860IDRCT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8860IDRCT
IC ADC 16BIT SAR 10VSON

IC ADC 16BIT SAR 10VSON

Supplier's Site
Analog to Digital Converters (ADC) - ADS8860IDRCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8860IDRCT
Analog to Digital Converters (ADC) ADS8860IDRCT
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)

16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8860IDRCT 1354063-ADS8860IDRCT 700-ADS8860IDRCT ADS8860IDRCT 296-37255-1-ND 296-37255-2-ND 296-37255-6-ND ADS8860IDRCT ADS8860IDRCT ADS8860IDRCT
Product Name ADS8860 16 bit 1 MSPS, Serial, Pseudo-Differential Input, Micro Power, Miniature, SAR ADC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 16-bit 5V 3V Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI Serial SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type VSSOP,VSON VSON10 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

 - ADC0834CIWM - Rochester Electronics
Specs
Interface Type Serial
Package Type SOP; SOP14
Packing Method Tube; Tube
View Details
4 suppliers
 - ADC0803LCV - Rochester Electronics
Specs
Interface Type Parallel
Package Type LDCC20
Packing Method Tube; Tube
View Details
3 suppliers
ADC082S101 2 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC082S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
 - ADC0802LCN-P - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; DIP20
Packing Method Tube; Tube
View Details
4 suppliers