Texas Instruments ADC104S021Q-Q1 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter ADC104S021QIMMX/NOPB

Description
4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter 10-VSSOP -40 to 85
Request a Quote
Description
4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter 10-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC104S021Q is a four-channel, 10-bit analog-to-digital converter with a sample rate range of 50 ksps to 200 ksps, designed for automotive applications. It is packaged in a 10-lead VSSOP and operates over an industrial temperature range of -40°C to +85°C. The device is AEC-Q100 Grade 3 qualified and meets AEC-Q100-011C2 CDM classification. It operates from a single supply voltage of 2.7V to 5.25V, consuming 1.94 mW at 3V and 6.9 mW at 5V under normal operation, with power-down modes reducing consumption to 0.12 µW at 3V or 0.47 µW at 5V. The serial interface is compatible with SPI, QSPI, MICROWIRE, and DSP protocols.

Datasheet Summary
Powered by GS/AI

The ADC104S021Q is a four-channel, 10-bit analog-to-digital converter with a sample rate range of 50 ksps to 200 ksps, designed for automotive applications. It is packaged in a 10-lead VSSOP and operates over an industrial temperature range of -40°C to +85°C. The device is AEC-Q100 Grade 3 qualified and meets AEC-Q100-011C2 CDM classification. It operates from a single supply voltage of 2.7V to 5.25V, consuming 1.94 mW at 3V and 6.9 mW at 5V under normal operation, with power-down modes reducing consumption to 0.12 µW at 3V or 0.47 µW at 5V. The serial interface is compatible with SPI, QSPI, MICROWIRE, and DSP protocols.

Suppliers

Company
Product
Description
Supplier Links
ADC104S021Q-Q1 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021QIMMX/NOPB - Texas Instruments
Dallas, TX, United States
ADC104S021Q-Q1 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter
ADC104S021QIMMX/NOPB
ADC104S021Q-Q1 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter ADC104S021QIMMX/NOPB
4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter 10-VSSOP -40 to 85

4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter 10-VSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC104S021QIMMX/NOPB
910197-ADC104S021QIMMX/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC104S021QIMMX/NOPB 910197-ADC104S021QIMMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 910197-ADC104S021QIM MX/NOPB Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ADC104S021 Categories: Integrated Circuits (ICs) Case / Package: 10-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ADC104S021QIMMX/NOPB -ND, 296-38694-1, 296-38694-2, 296-38694-6

Manufacturer: Texas Instruments
Win Source Part Number: 910197-ADC104S021QIMMX/NOPB
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C
Features: 10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADC104S021
Categories: Integrated Circuits (ICs)
Case / Package: 10-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ADC104S021QIMMX/NOPB-ND, 296-38694-1, 296-38694-2, 296-38694-6

Buy Now Datasheet
 - ADC104S021QIMMX/NOPB - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 10-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO10

ADC, Successive Approximation, 10-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO10

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-38694-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-38694-2-ND
Analog to Digital Converters (ADC) 296-38694-2-ND
10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now Datasheet
Singapore, Singapore
10BIT Analog-to-Digital Converter IC
700-ADC104S021QIMMX/NOPB
10BIT Analog-to-Digital Converter IC 700-ADC104S021QIMMX/NOPB
IC ADC 10BIT 200KSPS 4CH 10MSOP Product overview: ADC104S021QIMMX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC104S021QIMMX/ NOPB can be used for catalog matching and distributor lookup.

IC ADC 10BIT 200KSPS 4CH 10MSOP Product overview: ADC104S021QIMMX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC104S021QIMMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC104S021QIMMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC104S021QIMMX/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC104S021QIMMX/NOPB
IC ADC 10BIT SAR 10VSSOP

IC ADC 10BIT SAR 10VSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC104S021QIMMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC104S021QIMMX/NOPB
Analog to Digital Converters (ADC) ADC104S021QIMMX/NOPB
10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now
Analog to Digital Converters (ADC) - ADC104S021QIMMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC104S021QIMMX/NOPB
Analog to Digital Converters (ADC) ADC104S021QIMMX/NOPB
Bit Analog to Digital Converter Input

Bit Analog to Digital Converter Input

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC104S021QIMMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC104S021QIMMX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC104S021QIMMX/NOPB
IC ADC 10BIT SAR 10VSSOP

IC ADC 10BIT SAR 10VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC104S021QIMMX/NOPB 910197-ADC104S021QIMMX/NOPB ADC104S021QIMMX/NOPB 296-38694-2-ND 700-ADC104S021QIMMX/NOPB ADC104S021QIMMX/NOPB ADC104S021QIMMX/NOPB ADC104S021QIMMX/NOPB ADC104S021QIMMX/NOPB
Product Name ADC104S021Q-Q1 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC104S021QIMMX/NOPB Analog to Digital Converters (ADC) 10BIT Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire Serial SPI SPI, Serial SPI; SPI, DSP
Package Type VSSOP SOP; SSOP; 10-VSSOP SOP; SSOP; VSSOP10 "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" VSSOP SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Screening Level Automotive
Resolution 10 bits 10 bits 10 bits 10 bits
INL 0.4000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10D1500 Low Power, 10-Bit, Dual 1.5 GSPS or Single 3.0 GSPS ADC - ADC10D1500CIUT - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type BGA
Screening Level Catalog
View Details
7 suppliers
ADC10D1000 Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS ADC - ADC10D1000CIUT/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type BGA
Screening Level Military
View Details
5 suppliers
TLV2548M 12-Bit 200 kSPS ADC Ser. Out, Auto Pwrdn (S/W and H/W), Low Power W/8 x FIFO W/8 Ch. - 5962-9957001Q2A - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type LCCC
Screening Level Military
View Details
ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers