Texas Instruments ADC102S051 2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter ADC102S051CIMMX/NOPB

Description
2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter 8-VSSOP -40 to 85
Request a Quote
Description
2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter 8-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC102S051 is a low-power, 10-bit analog-to-digital converter (ADC) featuring two input channels and a specified sample rate range of 200 ksps to 500 ksps. It operates with a single power supply voltage ranging from 2.7V to 5.25V, making it suitable for various applications including portable systems and remote data acquisition. The device is designed with a successive-approximation register architecture and includes an internal track-and-hold circuit. Key specifications include a typical differential nonlinearity (DNL) of ±0.13 LSB, integral nonlinearity (INL) of +0.20/,àí0.1 LSB, and a signal-to-noise ratio (SNR) of 61.8 dB. Power consumption is low, with typical values of 2.7 mW at 3V and 8.6 mW at 5V. The ADC102S051 also features a power-down mode that reduces power consumption to 0.12 µW at 3V and 0.47 µW at 5V. It is packaged in an 8-lead VSSOP and operates over an industrial temperature range of ,àí40°C to +85°C. The output data is compatible with several serial communication standards, including SPI and QSPI.

Datasheet Summary
Powered by GS/AI

The ADC102S051 is a low-power, 10-bit analog-to-digital converter (ADC) featuring two input channels and a specified sample rate range of 200 ksps to 500 ksps. It operates with a single power supply voltage ranging from 2.7V to 5.25V, making it suitable for various applications including portable systems and remote data acquisition. The device is designed with a successive-approximation register architecture and includes an internal track-and-hold circuit. Key specifications include a typical differential nonlinearity (DNL) of ±0.13 LSB, integral nonlinearity (INL) of +0.20/,àí0.1 LSB, and a signal-to-noise ratio (SNR) of 61.8 dB. Power consumption is low, with typical values of 2.7 mW at 3V and 8.6 mW at 5V. The ADC102S051 also features a power-down mode that reduces power consumption to 0.12 µW at 3V and 0.47 µW at 5V. It is packaged in an 8-lead VSSOP and operates over an industrial temperature range of ,àí40°C to +85°C. The output data is compatible with several serial communication standards, including SPI and QSPI.

Suppliers

Company
Product
Description
Supplier Links
ADC102S051 2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC102S051CIMMX/NOPB - Texas Instruments
Dallas, TX, United States
ADC102S051 2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter
ADC102S051CIMMX/NOPB
ADC102S051 2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter ADC102S051CIMMX/NOPB
2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter 8-VSSOP -40 to 85

2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter 8-VSSOP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC102S051CIMMX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC102S051CIMMX/NOPB-ND
Analog to Digital Converters (ADC) ADC102S051CIMMX/NOPB-ND
10 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

10 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC102S051CIMMX/NOPB
1014047-ADC102S051CIMMX/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC102S051CIMMX/NOPB 1014047-ADC102S051CIMMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1014047-ADC102S051CI MMX/NOPB Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 2 Input Type: Single Ended Number of Bits: 10 Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 500k Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1014047-ADC102S051CIMMX/NOPB
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Input Type: Single Ended
Number of Bits: 10
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 500k
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
MSOP Analog-to-Digital Converter IC
700-ADC102S051CIMMX/NOPB
MSOP Analog-to-Digital Converter IC 700-ADC102S051CIMMX/NOPB
10-Bit 2-Ch ADC, 500kS/s, SPI, Single-Ended, MSOP Product overview: ADC102S051CIMMX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC102S051CIMMX/ NOPB can be used for catalog matching and distributor lookup.

10-Bit 2-Ch ADC, 500kS/s, SPI, Single-Ended, MSOP Product overview: ADC102S051CIMMX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC102S051CIMMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC102S051CIMMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC102S051CIMMX/NOPB
Analog to Digital Converters (ADC) ADC102S051CIMMX/NOPB
10 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

10 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC102S051CIMMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC102S051CIMMX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC102S051CIMMX/NOPB
IC ADC 10BIT SAR 8VSSOP

IC ADC 10BIT SAR 8VSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC102S051CIMMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC102S051CIMMX/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC102S051CIMMX/NOPB
IC ADC 10BIT SAR 8VSSOP

IC ADC 10BIT SAR 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC102S051CIMMX/NOPB ADC102S051CIMMX/NOPB-ND 1014047-ADC102S051CIMMX/NOPB 700-ADC102S051CIMMX/NOPB ADC102S051CIMMX/NOPB ADC102S051CIMMX/NOPB ADC102S051CIMMX/NOPB
Product Name ADC102S051 2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC102S051CIMMX/NOPB MSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI SPI; SPI, DSP SPI, Serial SPI; SPI, DSP
Package Type VSSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; 8-VSSOP MSOP SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits
INL 0.6000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCVX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
8 suppliers
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCN - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCWMX - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
ADC082S051 2 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC082S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers