The ADC10D1000CCMPR is a 10-bit, low-power, high-performance analog-to-digital converter capable of dual-channel 1 GSPS or single-channel 2 GSPS sampling, packaged in a 376-pin hermetic column grid array (CCGA) with an operating temperature range of -25°C to +25°C.
Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter 376-CPGA 25
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC10D1000CCMPR |
| Product Name | ADC10D1000QML-SP Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter |
| Interface Type | Serial; Parallel; SPI |
| Package Type | CPGA |
| Screening Level | Space |
| Resolution | 10 bits |
| DNL | 0.2000 LSB |