Texas Instruments ADC08D1020 Low Power, 8-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter ADC08D1020CIYB/NOPB

Description
Low Power, 8-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter 128-HLQFP -40 to 85
Request a Quote Datasheet
Description
Low Power, 8-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter 128-HLQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC08D1020 Low Power, 8-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter - ADC08D1020CIYB/NOPB - Texas Instruments
Dallas, TX, United States
ADC08D1020 Low Power, 8-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter
ADC08D1020CIYB/NOPB
ADC08D1020 Low Power, 8-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter ADC08D1020CIYB/NOPB
Low Power, 8-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter 128-HLQFP -40 to 85

Low Power, 8-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter 128-HLQFP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D1020CIYB/NOPB
1139681-ADC08D1020CIYB/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D1020CIYB/NOPB 1139681-ADC08D1020CIYB/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1139681-ADC08D1020CI YB/NOPB Packaging: Tray Mounting Style: SMD Features: Simultaneous Sampling Configuration: MUX-S/H-ADC Number of Inputs: 2 Input Type: Differential Architecture: Folding Interpolating Sampling Rate (Per Second): 1G Data Interface: LVDS - Parallel Number of A/D Converters: 2 Reference Type: Internal Resolution: 8 Categories: Integrated Circuits Supplier Device Package: 128-HLQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 128-LQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: ADC08D1020 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 1.8V ~ 2V Supply Voltage , Digital: 1.8V ~ 2V

Manufacturer: Texas Instruments
Win Source Part Number: 1139681-ADC08D1020CIYB/NOPB
Packaging: Tray
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Input Type: Differential
Architecture: Folding Interpolating
Sampling Rate (Per Second): 1G
Data Interface: LVDS - Parallel
Number of A/D Converters: 2
Reference Type: Internal
Resolution: 8
Categories: Integrated Circuits
Supplier Device Package: 128-HLQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 128-LQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: ADC08D1020
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 1.8V ~ 2V
Supply Voltage , Digital: 1.8V ~ 2V

Buy Now
 - ADC08D1020CIYB/NOPB - Rochester Electronics
Newburyport, MA, United States
ADC, Proprietary Method, 8-Bit, 2 Func, 1 Channel, Parallel, 8 Bits Access, CMOS, PQFP128

ADC, Proprietary Method, 8-Bit, 2 Func, 1 Channel, Parallel, 8 Bits Access, CMOS, PQFP128

Supplier's Site Datasheet
 - ADC08D1020CIYB/NOPB - Rochester Electronics
Newburyport, MA, United States
ADC, Proprietary Method, 8-Bit, 2 Func, 1 Channel, Parallel, 8 Bits Access, CMOS, PQFP128

ADC, Proprietary Method, 8-Bit, 2 Func, 1 Channel, Parallel, 8 Bits Access, CMOS, PQFP128

Supplier's Site Datasheet
Singapore, Singapore
8-bit Dual Analog-to-Digital Converter IC
700-ADC08D1020CIYB/NOPB
8-bit Dual Analog-to-Digital Converter IC 700-ADC08D1020CIYB/NOPB
8-Bit Dual 1GSPS ADC, LVDS/Parallel Interface, LQFP Product overview: ADC08D1020CIYB/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08D1020CIYB/N OPB can be used for catalog matching and distributor lookup.

8-Bit Dual 1GSPS ADC, LVDS/Parallel Interface, LQFP Product overview: ADC08D1020CIYB/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08D1020CIYB/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC08D1020CIYB/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC08D1020CIYB/NOPB-ND
Analog to Digital Converters (ADC) ADC08D1020CIYB/NOPB-ND
8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 128-HLQFP (20x20)

8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 128-HLQFP (20x20)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC08D1020CIYB/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC08D1020CIYB/NOPB
Analog to Digital Converters (ADC) ADC08D1020CIYB/NOPB
8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 128-HLQFP (20x20)

8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 128-HLQFP (20x20)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC08D1020CIYB/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC08D1020CIYB/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC08D1020CIYB/NOPB
IC ADC 8BIT FOLD INTERP 128HLQFP

IC ADC 8BIT FOLD INTERP 128HLQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D1020CIYB/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC08D1020CIYB/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC08D1020CIYB/NOPB
IC ADC 8BIT FOLD INTERP 128HLQFP

IC ADC 8BIT FOLD INTERP 128HLQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC08D1020CIYB/NOPB 1139681-ADC08D1020CIYB/NOPB ADC08D1020CIYB/NOPB 700-ADC08D1020CIYB/NOPB ADC08D1020CIYB/NOPB-ND ADC08D1020CIYB/NOPB ADC08D1020CIYB/NOPB ADC08D1020CIYB/NOPB
Product Name ADC08D1020 Low Power, 8-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D1020CIYB/NOPB 8-bit Dual Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI Parallel; LVDS - Parallel Parallel LVDS, Parallel Parallel Parallel; LVDS - Parallel
Package Type HLQFP QFP; HLQFP128 LQFP 128-LQFP Exposed Pad QFP; 128-LQFP Exposed Pad 128-LQFP Exposed Pad
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits
DNL 0.1500 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10D020 Dual 10-Bit, 20MSPS, 150mW A/D Converter - ADC10D020CIVSX/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
6 suppliers
ADC101S021 Single  Channel, 50 to 200 ksps, 10-Bit A/D Converter - ADC101S021CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - ADC0838CCVX - Lingto Electronic Limited
Specs
Interface Type SPI; SPI
View Details
2 suppliers