The ADS8568SPMR is a 16-bit, 8-channel, simultaneous sampling analog-to-digital converter with true bipolar inputs, housed in a 64-pin LQFP package measuring 10.00mm × 10.00mm. It supports a maximum data rate of 510kSPS in parallel mode or 400kSPS in serial mode, with a signal-to-noise ratio of 91.5dB and total harmonic distortion of −94dB. The device features a programmable buffered internal reference supporting input voltages up to ±12V, selectable parallel or serial interface with daisy-chain capability, and auto-sleep mode for low-power operation. It is specified for operation over the extended industrial temperature range of −40°C to +125°C.
16-Bit, 8-Channel, Simultaneous Sampling, Bipolar Input ADC 64-LQFP -40 to 125
16 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
16-Bit 8Ch SAR ADC, 510kS/s, Bipolar, SPI/Parallel, LQFP Product overview: ADS8568SPMR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8568SPMR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 809580-ADS8568SPMR
Packaging: Reel
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 8
Input Type: Single Ended
Architecture: SAR
Number of Bits: 16
Sampling Rate (Per Second): 500k
Data Interface: SPI, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Part Number Series: ADS8568
16 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
IC ADC 16BIT SAR 64LQFP
IC ADC 16BIT SAR 64LQFP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8568SPMR | 296-43581-2-ND | 700-ADS8568SPMR | 809580-ADS8568SPMR | ADS8568SPMR | ADS8568SPMR | ADS8568SPMR |
| Product Name | ADS8568 16-Bit, 8-Channel, Simultaneous Sampling, Bipolar Input ADC | Analog to Digital Converters (ADC) | 16-bit Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8568SPMR | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel; SPI | SPI, Parallel | Parallel; SPI; SPI, Parallel | Parallel; SPI; SPI, Parallel | ||
| Package Type | LQFP,VQFN | LFQP; 64-LQFP | LQFP | QFP; 64-LQFP | 64-LQFP | ||
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 3 LSB |