Texas Instruments ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter ADC081S021CIMF

Description
Single Channel, 50 to 200 ksps, 8-Bit A/D Converter 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Channel, 50 to 200 ksps, 8-Bit A/D Converter 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CIMF - Texas Instruments
Dallas, TX, United States
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter
ADC081S021CIMF
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter ADC081S021CIMF
Single Channel, 50 to 200 ksps, 8-Bit A/D Converter 6-SOT-23 -40 to 85

Single Channel, 50 to 200 ksps, 8-Bit A/D Converter 6-SOT-23 -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC081S021CIMF
1139595-ADC081S021CIMF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC081S021CIMF 1139595-ADC081S021CIMF
Manufacturer: Texas Instruments Win Source Part Number: 1139595-ADC081S021CI MF Packaging: Reel Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Architecture: SAR Sampling Rate (Per Second): 200k Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Resolution: 8 Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation Family Part Number: ADC081S021 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 5.25V Supply Voltage , Digital: 2.7V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1139595-ADC081S021CIMF
Packaging: Reel
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 200k
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Resolution: 8
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation
Family Part Number: ADC081S021
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.25V
Supply Voltage , Digital: 2.7V ~ 5.25V

Buy Now
 - ADC081S021CIMF - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 8-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO6

ADC, Successive Approximation, 8-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO6

Supplier's Site Datasheet
Singapore, Singapore
8-bit SOT-23 Analog-to-Digital Converter IC
700-ADC081S021CIMF
8-bit SOT-23 Analog-to-Digital Converter IC 700-ADC081S021CIMF
8-Bit, 200kSPS, 1-Ch SAR ADC with SPI 6-SOT-23 -40 to 85 Product overview: ADC081S021CIMF from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC081S021CIMF can be used for catalog matching and distributor lookup.

8-Bit, 200kSPS, 1-Ch SAR ADC with SPI 6-SOT-23 -40 to 85 Product overview: ADC081S021CIMF from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC081S021CIMF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC081S021CIMFTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC081S021CIMFTR-ND
Analog to Digital Converters (ADC) ADC081S021CIMFTR-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC081S021CIMF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC081S021CIMF
Analog to Digital Converters (ADC) ADC081S021CIMF
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC081S021CIMF - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC081S021CIMF
Data Acquisition - Analog to Digital Converters (ADC) ADC081S021CIMF
IC ADC 8BIT SAR SOT23-6

IC ADC 8BIT SAR SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC081S021CIMF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC081S021CIMF
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC081S021CIMF
IC ADC 8BIT SAR SOT23-6

IC ADC 8BIT SAR SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC081S021CIMF 1139595-ADC081S021CIMF ADC081S021CIMF 700-ADC081S021CIMF ADC081S021CIMFTR-ND ADC081S021CIMF ADC081S021CIMF ADC081S021CIMF
Product Name ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC081S021CIMF 8-bit SOT-23 Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI; SPI, DSP Serial SPI SPI; SPI, DSP
Package Type SOT-23,WSON SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits
INL 0.3000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

TLV1548M LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL & 8 INPUTS - 5962-9853801QRA - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CDIP,LCCC
Screening Level Military
View Details
ADC0802-N 8-Bit ?P Compatible A/D Converters - ADC0802LCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
5 suppliers
TLV320ADC3101-Q1 Automotive Catalog 92dB SNR Low-Power Stereo ADC with Digital Mic Support and miniDSP - 6PADC3101TRGERQ1 - Texas Instruments
Specs
Interface Type I2C
Package Type VQFN
Screening Level Automotive
View Details
5 suppliers
Analog to Digital Converters (ADC) - ADC081S101 MWC - Quarktwin Technology Ltd.
Specs
Package Type Die
Packing Method Bulk; Bulk
View Details
3 suppliers