Texas Instruments Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D1000CiYB ADC08D1000CiYB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1139679-ADC08D1000Ci YB Packaging: Tray Mounting Style: SMD Features: Simultaneous Sampling Configuration: MUX-S/H-ADC Number of Inputs: 2 Input Type: Differential Architecture: Folding Interpolating Sampling Rate (Per Second): 1G Data Interface: LVDS - Parallel Number of A/D Converters: 2 Reference Type: Internal Resolution: 8 Categories: Integrated Circuits Supplier Device Package: 128-HLQFP (20x20) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 128-LQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: ADC08D1000 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 1.8V ~ 2V Supply Voltage , Digital: 1.8V ~ 2V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1139679-ADC08D1000Ci YB Packaging: Tray Mounting Style: SMD Features: Simultaneous Sampling Configuration: MUX-S/H-ADC Number of Inputs: 2 Input Type: Differential Architecture: Folding Interpolating Sampling Rate (Per Second): 1G Data Interface: LVDS - Parallel Number of A/D Converters: 2 Reference Type: Internal Resolution: 8 Categories: Integrated Circuits Supplier Device Package: 128-HLQFP (20x20) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 128-LQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: ADC08D1000 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 1.8V ~ 2V Supply Voltage , Digital: 1.8V ~ 2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D1000CiYB
1139679-ADC08D1000CiYB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D1000CiYB 1139679-ADC08D1000CiYB
Manufacturer: Texas Instruments Win Source Part Number: 1139679-ADC08D1000Ci YB Packaging: Tray Mounting Style: SMD Features: Simultaneous Sampling Configuration: MUX-S/H-ADC Number of Inputs: 2 Input Type: Differential Architecture: Folding Interpolating Sampling Rate (Per Second): 1G Data Interface: LVDS - Parallel Number of A/D Converters: 2 Reference Type: Internal Resolution: 8 Categories: Integrated Circuits Supplier Device Package: 128-HLQFP (20x20) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 128-LQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: ADC08D1000 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 1.8V ~ 2V Supply Voltage , Digital: 1.8V ~ 2V

Manufacturer: Texas Instruments
Win Source Part Number: 1139679-ADC08D1000CiYB
Packaging: Tray
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Input Type: Differential
Architecture: Folding Interpolating
Sampling Rate (Per Second): 1G
Data Interface: LVDS - Parallel
Number of A/D Converters: 2
Reference Type: Internal
Resolution: 8
Categories: Integrated Circuits
Supplier Device Package: 128-HLQFP (20x20)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 128-LQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: ADC08D1000
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 1.8V ~ 2V
Supply Voltage , Digital: 1.8V ~ 2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1139679-ADC08D1000CiYB
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D1000CiYB
Interface Type Parallel; LVDS - Parallel
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Analog-to-Digital Converter IC - 700-ADC10158CIWMX - ERSAELECTRONICS PTE. LTD.
Specs
Pins 28
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
10BIT Analog-to-Digital Converter IC - 700-SI8902D-A01-GSR - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
6 suppliers
Analogue to Digital Converters - 1913295 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; 3-wire spi, micro wire, qspi, serial
Package Type Qsop
Features Single-Supply
View Details