730kSPS, 12-Bit, 6-Channels, Simultaneous Sampling Analog-to-Digital Converter 64-LQFP -40 to 125
ADC, Successive Approximation, 12-Bit, 1 Func, 6 Channel, Serial, Parallel, Word Access, CMOS, PQFP64
IC ADC 12BIT 64-LQFP
Manufacturer: Texas Instruments
Win Source Part Number: 143277-ADS8558IPM
Packaging: Tray
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 6
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 64-LQFP (10x10)
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 730k
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
730kSPS 12-Bit 6-Ch Simultaneous ADC, SPI/Parallel, LQFP Product overview: ADS8558IPM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8558IPM can be used for catalog matching and distributor lookup.
IC ADC 12BIT SAR 64LQFP
12 Bit Analog to Digital Converter 6 Input 1 SAR 64-LQFP (10x10)
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8558IPM | ADS8558IPM | 296-24974-ND | 143277-ADS8558IPM | 700-ADS8558IPM | ADS8558IPM | ADS8558IPM |
| Product Name | ADS8558 730kSPS, 12-Bit, 6-Channels, Simultaneous Sampling Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8558IPM | Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; Parallel; SPI | Serial; Parallel | Parallel; SPI | Parallel; SPI; SPI, Parallel | SPI, Parallel | ||
| Package Type | LQFP | QFP; LQFP64 | LFQP; 64-LQFP | QFP; 64-LQFP (10x10) | LQFP | 64-LQFP | QFP; 64-LQFP |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 0.7500 LSB |