The ADC0804 is an 8-bit successive approximation analog-to-digital converter with differential analog inputs and an on-chip clock generator, designed for direct interface with 8-bit microprocessors without additional logic. It operates from a single 5-V supply with a 0-V to 5-V analog input range and supports a 2.5-V reference voltage. The device is available in a 20-pin SOIC package measuring 12.80 mm by 7.50 mm, with a conversion time of 100 µs and total error of ±1/4 LSB, ±1/2 LSB, or ±1 LSB depending on the variant. It features TTL and MOS-compatible logic levels, an interrupt output, and tri-state data outputs. The ADC0804LCWMX is a member of this series, packaged in a 20-pin SOIC (DW) format with a specified operating temperature range of 0 °C to 70 °C.
8-Bit ?P Compatible A/D Converters 20-SOIC -40 to 85
8 Bit Analog to Digital Converter 1 Input 1 SAR 20-SOIC
8-Bit 10kS/s Diff ADC, Parallel Interface, 5V, SOIC Product overview: ADC0804LCWMX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0804LCWMX can be used for catalog matching and distributor lookup.
IC ADC 8BIT SAR 20SOIC
IC ADC 8BIT SAR 20SOIC
8 Bit Analog to Digital Converter 1 Input 1 SAR 20-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0804LCWMX | 296-36292-2-ND | 700-ADC0804LCWMX | ADC0804LCWMX | ADC0804LCWMX | ADC0804LCWMX |
| Product Name | ADC0804-N 8-Bit ?P Compatible A/D Converters | Analog to Digital Converters (ADC) | 8-bit 5V SOIC Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | PDIP,SOIC | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC | 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | |||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | ||
| INL | 1 LSB |