The ADS8557 is a 14-bit, six-channel, simultaneous sampling analog-to-digital converter with a maximum data rate of 670 kSPS in parallel mode or 470 kSPS in serial mode, operating over the industrial temperature range of -40°C to 125°C. It is housed in a 64-pin LQFP package measuring 10.00 mm × 10.00 mm and supports pin-selectable or programmable input voltage ranges up to ±12 V, along with a programmable buffered internal reference. The device features a simultaneous sample-and-hold circuit for each channel and offers parallel or serial interface options with a bus width selectable as eight or 16 bits.
670kSPS, 14-Bit, 6-Channels, Simultaneous Sampling Analog-to-Digital Converter 64-LQFP -40 to 125
670kSPS 14-Bit 6-Ch Simultaneous ADC, SPI/Parallel, LQFP Product overview: ADS8557IPMR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8557IPMR can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 6 Input 1 SAR 64-LQFP (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 085491-ADS8557IPMR
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 6
Input Type: Single Ended
Number of Bits: 14
Data Interface: SPI, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 64-LQFP (10x10)
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 670k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC ADC 14BIT SAR 64LQFP
IC ADC 14BIT SAR 64LQFP
14 Bit Analog to Digital Converter 6 Input 1 SAR 64-LQFP (10x10)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8557IPMR | 700-ADS8557IPMR | ADS8557IPMR-ND | 085491-ADS8557IPMR | ADS8557IPMR | ADS8557IPMR | ADS8557IPMR |
| Product Name | ADS8557 670kSPS, 14-Bit, 6-Channels, Simultaneous Sampling Analog-to-Digital Converter | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8557IPMR | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | SPI, Parallel | Parallel; SPI | Parallel; SPI; SPI, Parallel | Parallel; SPI; SPI, Parallel | ||
| Package Type | LQFP | LQFP | LFQP; 64-LQFP | QFP; 64-LQFP (10x10) | 64-LQFP | QFP; 64-LQFP | |
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | |||
| INL | 1 LSB |