8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold 24-TSSOP -40 to 85
8bit A-D converter,ADC08200CI
8bit A-D converter,ADC08200CI
8bit A-D converter,ADC08200CI
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 767720-ADC08200CIMT/
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 24-TSSOP (0.173", 4.40mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input Type: Single Ended
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 3.6 V
Resolution: 8
Number of Converters: 1
Family Name: ADC08200
Categories: Integrated Circuits (ICs)
Sampling Rate: 200M
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): LTC2234IUK#TR; AD9283BRS-100; AD9214BRS-RL105;
Introduction Date: May 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
ADC08200 8-Bit 200MSPS Low-Power Analog-to-Digital Converter (ADC) With Internal Sample and Hold
8-Bit 200MSPS Parallel ADC, 3V, 210mW, TSSOP Product overview: ADC08200CIMT/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3V, 210mW, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 3V, 210mW, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08200CIMT/NOP
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP
IC ADC 8BIT PIPELINED 24TSSOP
IC ADC 8BIT PIPELINED 24TSSOP
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC08200CIMT/NOPB | 5338568P | 5338568 | ADC08200CIMT/NOPB-ND | 767720-ADC08200CIMT/NOPB | ADC08200CIMT/NOPB | 700-ADC08200CIMT/NOPB | ADC08200CIMT/NOPB | ADC08200CIMT/NOPB | ADC08200CIMT/NOPB |
| Product Name | ADC08200 8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold | Analogue to Digital Converters | Analogue to Digital Converters | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08200CIMT/NOPB | 8-bit 3V 210mW TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||||
| Package Type | TSSOP | SSOP; TSSOP; TSSOP | SSOP; Tssop | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP | SOP; SSOP; TSSOP24 | TSSOP | SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | 24-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | |||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | ||||
| DNL | 0.4000 LSB |