The ADC0848BCV is an 8-bit successive approximation analog-to-digital converter with an 8-channel multiplexer, designed for microprocessor compatibility. It operates from a single 5V supply, features an internal clock, and supports 0V to 5V input ranges without zero or full-scale adjustment. The device is packaged in a 28-pin PLCC and is rated for operation from -40°C to 85°C. Total unadjusted error is ±1 LSB, with a conversion time of 40 μs and power dissipation of 15 mW.
8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option 28-PLCC -40 to 85
8-Bit 25KS/s Parallel ADC, 8-Ch, 5V, PLCC, -40 to 85°C Product overview: ADC0848BCV from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0848BCV can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 28-PLCC (11.51x11.51)
Manufacturer: Texas Instruments
Win Source Part Number: 1139653-ADC0848BCV
Packaging: Tube
Mounting Style: SMD
Configuration: MUX-ADC
Number of Inputs: 4, 8
Input Type: Differential, Pseudo-Differential,
Architecture: SAR
Sampling Rate (Per Second): 25k
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Resolution: 8
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: ADC0848
Manufacturer Pack Quantity: 35
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 4.5V ~ 6V
Supply Voltage , Digital: 4.5V ~ 6V
8 Bit Analog to Digital Converter 8 Input 1 SAR 28-PLCC (11.51x11.51)
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 28-PLCC (11.51x11.51)
IC ADC 8BIT SAR 28PLCC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0848BCV | 700-ADC0848BCV | 296-36343-5-ND | 1139653-ADC0848BCV | ADC0848BCV | ADC0848BCV | ADC0848BCV |
| Product Name | ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option | 8-bit 5V Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0848BCV | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | PDIP,PLCC | PLCC | PLCC; 28-LCC (J-Lead) | 28-LCC (J-Lead) | 28-LCC (J-Lead) | 28-LCC (J-Lead) | |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | ||
| INL | 1 LSB |