8-Bit Serial I/O A/D Converter with Multiplexer Option 14-SOIC -40 to 85
8-Bit 4-Ch Serial ADC, 31kS/s, 5V, SOIC W Product overview: ADC0834CCWMX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0834CCWMX/NOP
8 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-SOIC
8 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 121222-ADC0834CCWMX/
Packaging: Reel - TR
Configuration: MUX-ADC
Number of Inputs: 2, 4
Input Type: Differential, Pseudo-Differential,
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Analog Supply Voltage: 4.5 V to 6.3 V
Digital Supply Voltage: 4.5 V to 6.3 V
Sampling Rate: 31.25k
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
8 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-SOIC
IC ADC 8BIT SAR 14SOIC
IC ADC 8BIT SAR 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0834CCWMX/NOPB | 700-ADC0834CCWMX/NOPB | ADC0834CCWMX/NOPBTR-ND | ADC0834CCWMX/NOPBCT-ND | 121222-ADC0834CCWMX/NOPB | ADC0834CCWMX/NOPB | ADC0834CCWMX/NOPB | ADC0834CCWMX/NOPB |
| Product Name | ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option | 8-bit 5V SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0834CCWMX/NOPB | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Microwire | SPI, Serial | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC | SOIC W | SOIC; "14-SOIC (0.295"", 7.50mm Width)" | SOIC; "14-SOIC (0.295"", 7.50mm Width)" | SOIC; 14-SOIC | SOIC; 14-SOIC (0.295\", 7.50mm Width) | 14-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 1 LSB |