Texas Instruments ADS8512 12-Bit 40KSPS Low Power Sampling A/D Converter w/IR & Serial Interface ADS8512IBDWR

Description
12-Bit 40KSPS Low Power Sampling A/D Converter w/IR & Serial Interface 16-SOIC -40 to 85
Request a Quote Datasheet
Description
12-Bit 40KSPS Low Power Sampling A/D Converter w/IR & Serial Interface 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8512 12-Bit 40KSPS Low Power Sampling A/D Converter w/IR & Serial Interface - ADS8512IBDWR - Texas Instruments
Dallas, TX, United States
ADS8512 12-Bit 40KSPS Low Power Sampling A/D Converter w/IR & Serial Interface
ADS8512IBDWR
ADS8512 12-Bit 40KSPS Low Power Sampling A/D Converter w/IR & Serial Interface ADS8512IBDWR
12-Bit 40KSPS Low Power Sampling A/D Converter w/IR & Serial Interface 16-SOIC -40 to 85

12-Bit 40KSPS Low Power Sampling A/D Converter w/IR & Serial Interface 16-SOIC -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8512IBDWR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8512IBDWR-ND
Analog to Digital Converters (ADC) ADS8512IBDWR-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC

12 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC

Buy Now Datasheet
 - ADS8512IBDWR - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Serial Access, PDSO16

ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Serial Access, PDSO16

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8512IBDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8512IBDWR
Analog to Digital Converters (ADC) ADS8512IBDWR
12 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC

12 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS8512IBDWR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8512IBDWR
Data Acquisition - Analog to Digital Converters (ADC) ADS8512IBDWR
IC ADC 12BIT SAR 16SOIC

IC ADC 12BIT SAR 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8512IBDWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8512IBDWR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8512IBDWR
IC ADC 12BIT SAR 16SOIC

IC ADC 12BIT SAR 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8512IBDWR ADS8512IBDWR-ND ADS8512IBDWR ADS8512IBDWR ADS8512IBDWR ADS8512IBDWR
Product Name ADS8512 12-Bit 40KSPS Low Power Sampling A/D Converter w/IR & Serial Interface Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI Serial SPI; SPI
Package Type SOIC SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOP; SOP16 SOIC; 16-SOIC (0.295\", 7.50mm Width) 16-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
5 suppliers
ADC081S101 Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter - ADC081S101CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08832IN - 077413-ADC08832IN - Win Source Electronics
Specs
Interface Type SPI; SPI, DSP
Package Type DIP; PDIP; 8-PDIP
Packing Method Tube; Tube/Rail
View Details
4 suppliers
ADC108S022 8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC108S022CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers