Texas Instruments ADC10D020 Dual 10-Bit, 20MSPS, 150mW A/D Converter ADC10D020CIVS/NOPB

Description
Dual 10-Bit, 20MSPS, 150mW A/D Converter 48-TQFP -40 to 85
Request a Quote Datasheet
Description
Dual 10-Bit, 20MSPS, 150mW A/D Converter 48-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC10D020 Dual 10-Bit, 20MSPS, 150mW A/D Converter - ADC10D020CIVS/NOPB - Texas Instruments
Dallas, TX, United States
ADC10D020 Dual 10-Bit, 20MSPS, 150mW A/D Converter
ADC10D020CIVS/NOPB
ADC10D020 Dual 10-Bit, 20MSPS, 150mW A/D Converter ADC10D020CIVS/NOPB
Dual 10-Bit, 20MSPS, 150mW A/D Converter 48-TQFP -40 to 85

Dual 10-Bit, 20MSPS, 150mW A/D Converter 48-TQFP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC10D020CIVS/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC10D020CIVS/NOPB-ND
Analog to Digital Converters (ADC) ADC10D020CIVS/NOPB-ND
10 Bit Analog to Digital Converter 2 Input 1 Two-Step 48-TQFP (7x7)

10 Bit Analog to Digital Converter 2 Input 1 Two-Step 48-TQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
Dual Analog-to-Digital Converter IC
700-ADC10D020CIVS/NOPB
Dual Analog-to-Digital Converter IC 700-ADC10D020CIVS/NOPB
Dual-Channel, 10-Bit, 20-MSPS Analog-to-Digital Converter (ADC) 48-TQFP -40 to 85 Product overview: ADC10D020CIVS/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC10D020CIVS/NO PB can be used for catalog matching and distributor lookup.

Dual-Channel, 10-Bit, 20-MSPS Analog-to-Digital Converter (ADC) 48-TQFP -40 to 85 Product overview: ADC10D020CIVS/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC10D020CIVS/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10D020CIVS/NOPB
005182-ADC10D020CIVS/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10D020CIVS/NOPB 005182-ADC10D020CIVS/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 005182-ADC10D020CIVS /NOPB Packaging: Tray Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Number of Bits: 10 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Sampling Rate: 20M Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 005182-ADC10D020CIVS/NOPB
Packaging: Tray
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Number of Bits: 10
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Sampling Rate: 20M
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC10D020CIVS/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC10D020CIVS/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC10D020CIVS/NOPB
IC ADC 10BIT TWO-STEP 48TQFP

IC ADC 10BIT TWO-STEP 48TQFP

Supplier's Site
Analog to Digital Converters (ADC) - ADC10D020CIVS/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC10D020CIVS/NOPB
Analog to Digital Converters (ADC) ADC10D020CIVS/NOPB
10 Bit Analog to Digital Converter 2 Input 1 Two-Step 48-TQFP (7x7)

10 Bit Analog to Digital Converter 2 Input 1 Two-Step 48-TQFP (7x7)

Buy Now
Analog to Digital Converters (ADC) - ADC10D020CIVS/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC10D020CIVS/NOPB
Analog to Digital Converters (ADC) ADC10D020CIVS/NOPB
10 Bit Analog to Digital Converter 2 Input 1 Two-Step 48-TQFP (7x7)

10 Bit Analog to Digital Converter 2 Input 1 Two-Step 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC10D020CIVS/NOPB ADC10D020CIVS/NOPB-ND 700-ADC10D020CIVS/NOPB 005182-ADC10D020CIVS/NOPB ADC10D020CIVS/NOPB ADC10D020CIVS/NOPB ADC10D020CIVS/NOPB
Product Name ADC10D020 Dual 10-Bit, 20MSPS, 150mW A/D Converter Analog to Digital Converters (ADC) Dual Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10D020CIVS/NOPB Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Package Type TQFP TQFP; 48-TQFP TQFP QFP; TQFP; 48-TQFP (7x7) 48-TQFP QFP; TQFP; 48-TQFP QFP; TQFP; 48-TQFP
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits 10 bits
DNL 0.3500 LSB
INL 0.6500 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter - ADC081S051CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers
ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC102S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers