The TLC2543M is a 12-bit analog-to-digital converter with 11 analog input channels, an on-chip system clock, and a serial interface for communication with a host processor. It features end-of-conversion output, differential high-impedance reference inputs, and supports unipolar or bipolar operation with programmable MSB or LSB first, power down, and output data length. The device is housed in a 20-pin ceramic DIP package and is characterized for operation from -55°C to 125°C.
12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch 20-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 5962-9688601QRA |
| Product Name | TLC2543M 12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch |
| Interface Type | Serial; SPI |
| Package Type | CDIP |
| Screening Level | Military |
| Resolution | 12 bits |
| INL | 1 LSB |