I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin 6-SOT -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 767732-ADC101C021CIM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: SOT-23-6 Thin, TSOT-23-6
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Single Ended
Architecture: SAR
Data Interface: I2C
Reference Type: Supply
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 10
Number of Converters: 1
Family Name: ADC101C021
Categories: Integrated Circuits (ICs)
Sampling Rate: 188.9k
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): AD7910AKSZ-REEL; MAX1116EKA+TW; AD7910AKS-500RL7;
Introduction Date: February 14, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-THIN
10-Bit SAR ADC, 189kSPS, 1-Ch, I2C, SOT-23-6 Product overview: ADC101C021CIMKX/NOPB
IC ADC 10BIT SAR TSOT23-6
IC ADC 10BIT SAR TSOT23-6
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-THIN
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC101C021CIMKX/NOPB | 767732-ADC101C021CIMKX/NOPB | 296-44558-2-ND | 700-ADC101C021CIMKX/NOPB | ADC101C021CIMKX/NOPB | ADC101C021CIMKX/NOPB | ADC101C021CIMKX/NOPB |
| Product Name | ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC101C021CIMKX/NOPB | Analog to Digital Converters (ADC) | SOT-23 Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I²C | ||
| Package Type | SOT,VSSOP | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | ||
| Screening Level | Catalog | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 0.5000 LSB |