High Performance, Low Power 8-Bit, 1 GSPS A/D Converter 128-HLQFP -40 to 85
ADC, Proprietary Method, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, CMOS, PQFP128
ADC, Proprietary Method, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, CMOS, PQFP128
8-Bit 1GS/s ADC, LVDS/Parallel Interface, 1.8-2V, 85°C Product overview: ADC081000CIYB/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 2V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC081000CIYB/NO
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 128-HLQFP (20x20)
IC ADC 8BIT PIPELINED 128HLQFP
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 128-HLQFP (20x20)
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 128-HLQFP (20x20)
IC ADC 8BIT PIPELINED 128HLQFP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC081000CIYB/NOPB | ADC081000CIYB/NOPB | 700-ADC081000CIYB/NOPB | ADC081000CIYB/NOPB-ND | ADC081000CIYB/NOPB | ADC081000CIYB/NOPB | ADC081000CIYB/NOPB | ADC081000CIYB/NOPB |
| Product Name | ADC081000 High Performance, Low Power 8-Bit, 1 GSPS A/D Converter | 8-bit 2V Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | LVDS, Parallel | Parallel | Parallel; LVDS - Parallel | ||||
| Package Type | QFP; HLQFP128 | 128-LQFP Exposed Pad | QFP; 128-LQFP Exposed Pad | QFP; 128-LQFP Exposed Pad | 128-LQFP Exposed Pad | |||
| Packing Method | Tray | Tray | Bulk; Bulk | Tray | Tray; Tray | |||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | ||||
| Dissipation | 2000 milliwatts |