14-Bit, 10 MSPS ADC SE/Diff Input, Int/Ext Ref., Self Calibrating 48-TQFP
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TQFP (7x7)
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TQFP (7x7)
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TQFP (7x7)
ADC, Proprietary Method, 14-Bit, 1 Func, 1 Channel, Parallel, Word Access, PQFP48
14-Bit 10MSPS Parallel ADC, 5V, 85°C, TQFP Product overview: ADS850Y/250 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS850Y/250 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 173438-ADS850Y
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 14
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 10M
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TQFP (7x7)
IC ADC 14BIT PIPELINED 48TQFP
IC ADC 14BIT PIPELINED 48TQFP
| Texas Instruments | DigiKey | DigiKey | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS850Y/250 | ADS850YCT-ND | ADS850YDKR-ND | ADS850YTR-ND | ADS850Y/250 | 700-ADS850Y/250 | 173438-ADS850Y | ADS850Y/250 | ADS850Y/250 | ADS850Y/250 |
| Product Name | ADS850 14-Bit, 10 MSPS ADC SE/Diff Input, Int/Ext Ref., Self Calibrating | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 5V Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS850Y/250 | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | TQFP | TQFP; 48-TQFP | TQFP; 48-TQFP | TQFP; 48-TQFP | QFP; TQFP; TQFP48 | TQFP | QFP; TQFP; 48-TQFP (7x7) | QFP; TQFP; 48-TQFP | 48-TQFP | |
| Screening Level | Catalog | |||||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | 14 bits | 14 bits | ||||
| INL | 5 LSB |