I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin 8-VSSOP
8-Bit SAR ADC, 189kSPS, 1-Ch, I2C/SPI, SOT-23-6 Product overview: ADC081C021CIMMX/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 126970-ADC081C021CIM
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 188.9k
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
IC ADC 8BIT SAR 8VSSOP
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
IC ADC 8BIT SAR 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC081C021CIMMX/NOPB | 700-ADC081C021CIMMX/NOPB | 126970-ADC081C021CIMMX/NOPB | 296-43832-2-ND | ADC081C021CIMMX/NOPB | ADC081C021CIMMX/NOPB | ADC081C021CIMMX/NOPB |
| Product Name | ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin | 8-bit SOT-23 Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC081C021CIMMX/NOPB | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; I2C | I2C, SPI, Serial | I2C; I2C | I2C; I2C | I2C; I²C | ||
| Package Type | SOT,VSSOP | SOT-23-6 | SOP; SSOP; 8-VSSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.2500 LSB |