Texas Instruments ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function ADC0820CCN/PB

Description
8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function 20-PDIP
Request a Quote
Description
8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function 20-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC0820CCN/PB is an 8-bit high-speed analog-to-digital converter (ADC) designed for microprocessor compatibility. It features a built-in track-and-hold function, allowing for efficient signal sampling without the need for external components. The device operates on a single 5V DC supply and has a maximum conversion time of 1.5 µs in write-read mode and 2.5 µs in read mode. It supports an analog input voltage range of 0V to 5V and ensures no missing codes during conversion. The ADC0820CCN/PB has a total unadjusted error of ±1 LSB, making it suitable for applications requiring moderate precision. It is available in a standard 20-pin PDIP package and is designed to interface easily with various microprocessors, appearing as a memory location or I/O port. The device consumes a maximum power of 75 mW, making it energy-efficient for embedded applications.

Datasheet Summary
Powered by GS/AI

The ADC0820CCN/PB is an 8-bit high-speed analog-to-digital converter (ADC) designed for microprocessor compatibility. It features a built-in track-and-hold function, allowing for efficient signal sampling without the need for external components. The device operates on a single 5V DC supply and has a maximum conversion time of 1.5 µs in write-read mode and 2.5 µs in read mode. It supports an analog input voltage range of 0V to 5V and ensures no missing codes during conversion. The ADC0820CCN/PB has a total unadjusted error of ±1 LSB, making it suitable for applications requiring moderate precision. It is available in a standard 20-pin PDIP package and is designed to interface easily with various microprocessors, appearing as a memory location or I/O port. The device consumes a maximum power of 75 mW, making it energy-efficient for embedded applications.

Suppliers

Company
Product
Description
Supplier Links
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCN/PB - Texas Instruments
Dallas, TX, United States
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function
ADC0820CCN/PB
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function ADC0820CCN/PB
8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function 20-PDIP

8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function 20-PDIP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC0820CCN/PB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC0820CCN/PB-ND
Analog to Digital Converters (ADC) ADC0820CCN/PB-ND
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-PDIP

8 Bit Analog to Digital Converter 1 Input 1 Flash 20-PDIP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC0820CCN/PB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC0820CCN/PB
Analog to Digital Converters (ADC) ADC0820CCN/PB
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-PDIP

8 Bit Analog to Digital Converter 1 Input 1 Flash 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC0820CCN/PB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC0820CCN/PB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC0820CCN/PB
IC ADC 8BIT FLASH 20DIP

IC ADC 8BIT FLASH 20DIP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC0820CCN/PB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC0820CCN/PB
Data Acquisition - Analog to Digital Converters (ADC) ADC0820CCN/PB
IC ADC 8BIT FLASH 20DIP

IC ADC 8BIT FLASH 20DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC0820CCN/PB ADC0820CCN/PB-ND ADC0820CCN/PB ADC0820CCN/PB ADC0820CCN/PB
Product Name ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel
Package Type PDIP,SOIC DIP; PDIP; "20-DIP (0.300"", 7.62mm)" DIP; 20-DIP (0.300\", 7.62mm) DIP; 20-DIP (0.300\", 7.62mm)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC10158CIWM/48 - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
5 suppliers
ADC08D1520QML-SP Low Power, 8-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Converter - ADC08D1520WGMPR - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type CFP
Screening Level Space
View Details