Texas Instruments Analog to Digital Converters (ADC) ADC09QJ1300AAV

Description
9 Bit Analog to Digital Converter 4 Input 4 Pipelined, SAR 144-FCBGA (10x10)
Request a Quote Datasheet
Description
9 Bit Analog to Digital Converter 4 Input 4 Pipelined, SAR 144-FCBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-ADC09QJ1300AAV-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADC09QJ1300AAV-ND
Analog to Digital Converters (ADC) 296-ADC09QJ1300AAV-ND
9 Bit Analog to Digital Converter 4 Input 4 Pipelined, SAR 144-FCBGA (10x10)

9 Bit Analog to Digital Converter 4 Input 4 Pipelined, SAR 144-FCBGA (10x10)

Buy Now Datasheet
Quad Analog-to-Digital Converter IC - 700-ADC09QJ1300AAV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Analog-to-Digital Converter IC
700-ADC09QJ1300AAV
Quad Analog-to-Digital Converter IC 700-ADC09QJ1300AAV
QUAD-CHANNEL, 9-BIT, 1.3-GSPS AN Product overview: ADC09QJ1300AAV from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC09QJ1300AAV can be used for catalog matching and distributor lookup.

QUAD-CHANNEL, 9-BIT, 1.3-GSPS AN Product overview: ADC09QJ1300AAV from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC09QJ1300AAV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC09QJ1300AAV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC09QJ1300AAV
Analog to Digital Converters (ADC) ADC09QJ1300AAV
9 Bit Analog to Digital Converter 4 Input 4 Pipelined, SAR 144-FCBGA (10x10)

9 Bit Analog to Digital Converter 4 Input 4 Pipelined, SAR 144-FCBGA (10x10)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC09QJ1300AAV - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC09QJ1300AAV
Data Acquisition - Analog to Digital Converters (ADC) ADC09QJ1300AAV
QUAD-CHANNEL, 9-BIT, 1.3-GSPS AN

QUAD-CHANNEL, 9-BIT, 1.3-GSPS AN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC09QJ1300AAV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC09QJ1300AAV
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC09QJ1300AAV
QUAD-CHANNEL, 9-BIT, 1.3-GSPS AN

QUAD-CHANNEL, 9-BIT, 1.3-GSPS AN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-ADC09QJ1300AAV-ND 700-ADC09QJ1300AAV ADC09QJ1300AAV ADC09QJ1300AAV ADC09QJ1300AAV
Product Name Analog to Digital Converters (ADC) Quad Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial JESD204C, Serial Serial Serial; JESD204C, Serial
Package Type 144-FBGA, FCBGA Tray 144-FBGA, FCBGA 144-FBGA, FCBGA
Packing Method Tray Tray Tray Tray; Tray
Pins 144 144
Resolution 9 bits 9 bits 9 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - SI8902B-A01-GSR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
6 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter - ADC08100CIMTCX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
6 suppliers
Analogue to Digital Converters - 1922014P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 18 bits
ADC Type Sigma-Delta; Delta Sigma
View Details