The ADS8507IBDW is a 16-bit, 40-kSPS sampling analog-to-digital converter with an internal reference and parallel/serial interface, housed in a 28-pin SOIC package. It operates from a single 5-V analog supply and supports input ranges of ±10 V, 5 V, and 4 V, with an operating temperature range of -40°C to 85°C. The device offers ±1.5 LSB maximum INL and 16-bit no missing codes, with a typical power dissipation of 24 mW at 40 kSPS and a maximum power-down current of 50 µW. It features SPI-compatible serial output with daisy-chain capability and a full parallel interface with BYTE select. The part is pin-compatible with the ADS7807 and ADS7806/8506.
16-Bit 40KSPS Analog-to-Digital Converter w/Internal Reference and Parallel/Serial Interface 28-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 009411-ADS8507IBDW
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 16
Data Interface: SPI, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 40k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
16-Bit 40kSPS ADC, Single-Ended, Parallel Interface, SOIC Product overview: ADS8507IBDW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8507IBDW can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
IC ADC 16BIT SAR 28SOIC
IC ADC 16BIT SAR 28SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8507IBDW | 009411-ADS8507IBDW | 700-ADS8507IBDW | 296-21369-5-ND | ADS8507IBDW | ADS8507IBDW | ADS8507IBDW |
| Product Name | ADS8507 16-Bit 40KSPS Analog-to-Digital Converter w/Internal Reference and Parallel/Serial Interface | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8507IBDW | 16-bit SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; SPI; SPI, Parallel | Parallel | Parallel; SPI | Parallel; SPI; SPI, Parallel | ||
| Package Type | SOIC | SOIC; 28-SOIC | SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; 28-SOIC (0.295\", 7.50mm Width) | 28-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 1.5 LSB |