Texas Instruments ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter ADC084S101CIMM/NOPB

Description
4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter 10-VSSOP -40 to 85
Request a Quote
Description
4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter 10-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC084S101CIMM/NOPB is a low-power, 8-bit analog-to-digital converter (ADC) from Texas Instruments, featuring four input channels and a sample rate range of 500 ksps to 1 Msps. It operates with a single power supply voltage ranging from 2.7V to 5.25V, making it suitable for various applications, including portable systems and remote data acquisition. Key specifications include a typical differential nonlinearity (DNL) of ±0.10 LSB and a typical integral nonlinearity (INL) of ±0.13 LSB. The signal-to-noise ratio (SNR) is rated at 49.6 dB. Power consumption is low, with typical values of 3.2 mW at 3V and 9.6 mW at 5V, and it features a power-down mode that reduces consumption to 0.12 µW at 3V and 0.35 µW at 5V. The device supports a high-speed serial interface compatible with standards such as SPI,Ñ¢, QSPI,Ñ¢, and MICROWIRE, facilitating easy integration into various digital systems. It is packaged in a 10-lead VSSOP and is rated for operation over an industrial temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The ADC084S101CIMM/NOPB is a low-power, 8-bit analog-to-digital converter (ADC) from Texas Instruments, featuring four input channels and a sample rate range of 500 ksps to 1 Msps. It operates with a single power supply voltage ranging from 2.7V to 5.25V, making it suitable for various applications, including portable systems and remote data acquisition. Key specifications include a typical differential nonlinearity (DNL) of ±0.10 LSB and a typical integral nonlinearity (INL) of ±0.13 LSB. The signal-to-noise ratio (SNR) is rated at 49.6 dB. Power consumption is low, with typical values of 3.2 mW at 3V and 9.6 mW at 5V, and it features a power-down mode that reduces consumption to 0.12 µW at 3V and 0.35 µW at 5V. The device supports a high-speed serial interface compatible with standards such as SPI,Ñ¢, QSPI,Ñ¢, and MICROWIRE, facilitating easy integration into various digital systems. It is packaged in a 10-lead VSSOP and is rated for operation over an industrial temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC084S101CIMM/NOPB - Texas Instruments
Dallas, TX, United States
ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter
ADC084S101CIMM/NOPB
ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter ADC084S101CIMM/NOPB
4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter 10-VSSOP -40 to 85

4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter 10-VSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC084S101CIMM/NOPB
141614-ADC084S101CIMM/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC084S101CIMM/NOPB 141614-ADC084S101CIMM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 141614-ADC084S101CIM M/NOPB Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 4 Input Type: Single Ended Number of Bits: 8 Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSSOP Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 1M Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141614-ADC084S101CIMM/NOPB
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Number of Bits: 8
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 1M
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC084S101CIMM/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC084S101CIMM/NOPBTR-ND
Analog to Digital Converters (ADC) ADC084S101CIMM/NOPBTR-ND
8 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

8 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC084S101CIMM/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC084S101CIMM/NOPBCT-ND
Analog to Digital Converters (ADC) ADC084S101CIMM/NOPBCT-ND
8 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

8 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC084S101CIMM/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC084S101CIMM/NOPBDKR-ND
Analog to Digital Converters (ADC) ADC084S101CIMM/NOPBDKR-ND
8 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

8 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC084S101CIMM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC084S101CIMM/NOPB
Analog to Digital Converters (ADC) ADC084S101CIMM/NOPB
8 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

8 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC084S101CIMM/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC084S101CIMM/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC084S101CIMM/NOPB
IC ADC 8BIT SAR 10VSSOP

IC ADC 8BIT SAR 10VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC084S101CIMM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC084S101CIMM/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC084S101CIMM/NOPB
IC ADC 8BIT SAR 10VSSOP

IC ADC 8BIT SAR 10VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey DigiKey DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC084S101CIMM/NOPB 141614-ADC084S101CIMM/NOPB ADC084S101CIMM/NOPBTR-ND ADC084S101CIMM/NOPBCT-ND ADC084S101CIMM/NOPBDKR-ND ADC084S101CIMM/NOPB ADC084S101CIMM/NOPB ADC084S101CIMM/NOPB
Product Name ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC084S101CIMM/NOPB Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI; SPI, DSP SPI SPI SPI SPI; SPI, DSP
Package Type VSSOP SOP; SSOP; 10-VSSOP "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits 8 bits
INL 0.4000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0834CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
Analog to Digital Converters (ADC) - 296-ADC09DJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08831IMMX - 077412-ADC08831IMMX - Win Source Electronics
Specs
Interface Type SPI; SPI, DSP
Package Type SOP; SSOP; 8-VSSOP
Packing Method Tape Reel; Reel - TR
View Details
2 suppliers
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers