Texas Instruments ADS8422 16 Bit 4MSPS Parallel ADC W/Ref, Pseudo Bipolar, Fully Differential Input ADS8422IPFBR

Description
16 Bit 4MSPS Parallel ADC W/Ref, Pseudo Bipolar, Fully Differential Input 48-TQFP -40 to 85
Request a Quote Datasheet
Description
16 Bit 4MSPS Parallel ADC W/Ref, Pseudo Bipolar, Fully Differential Input 48-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8422 16 Bit 4MSPS Parallel ADC W/Ref, Pseudo Bipolar, Fully Differential Input - ADS8422IPFBR - Texas Instruments
Dallas, TX, United States
ADS8422 16 Bit 4MSPS Parallel ADC W/Ref, Pseudo Bipolar, Fully Differential Input
ADS8422IPFBR
ADS8422 16 Bit 4MSPS Parallel ADC W/Ref, Pseudo Bipolar, Fully Differential Input ADS8422IPFBR
16 Bit 4MSPS Parallel ADC W/Ref, Pseudo Bipolar, Fully Differential Input 48-TQFP -40 to 85

16 Bit 4MSPS Parallel ADC W/Ref, Pseudo Bipolar, Fully Differential Input 48-TQFP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) Series: microPOWER™ Package: Tape & Reel (TR) Product Status: Active Number of Bits: 16 Sampling Rate (Per Second): 4M Input Type: Differential Data Interface: Parallel

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Series: microPOWER™
Package: Tape & Reel (TR)
Product Status: Active
Number of Bits: 16
Sampling Rate (Per Second): 4M
Input Type: Differential
Data Interface: Parallel

Buy Now Datasheet
Singapore, Singapore
16-bit Analog-to-Digital Converter IC
700-ADS8422IPFBR
16-bit Analog-to-Digital Converter IC 700-ADS8422IPFBR
16-Bit 4MSPS Parallel ADC, Pseudo Bipolar, 93dB SNR, TQFP Product overview: ADS8422IPFBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8422IPFBR can be used for catalog matching and distributor lookup.

16-Bit 4MSPS Parallel ADC, Pseudo Bipolar, 93dB SNR, TQFP Product overview: ADS8422IPFBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8422IPFBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8422IPFBR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8422IPFBR-ND
Analog to Digital Converters (ADC) ADS8422IPFBR-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8422IPFBR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8422IPFBR
Data Acquisition - Analog to Digital Converters (ADC) ADS8422IPFBR
IC ADC 16BIT SAR 48TQFP

IC ADC 16BIT SAR 48TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8422IPFBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8422IPFBR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8422IPFBR
IC ADC 16BIT SAR 48TQFP

IC ADC 16BIT SAR 48TQFP

Supplier's Site
Analog to Digital Converters (ADC) - ADS8422IPFBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8422IPFBR
Analog to Digital Converters (ADC) ADS8422IPFBR
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8422IPFBR 700-ADS8422IPFBR ADS8422IPFBR-ND ADS8422IPFBR ADS8422IPFBR ADS8422IPFBR
Product Name ADS8422 16 Bit 4MSPS Parallel ADC W/Ref, Pseudo Bipolar, Fully Differential Input Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) 16-bit Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel Parallel Parallel; Parallel Parallel; Parallel
Package Type TQFP TQFP TQFP; 48-TQFP 48-TQFP QFP; TQFP; 48-TQFP
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC081S101 Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter - ADC081S101CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08351CILQE/NOPB - Acme Chip Technology Co., Limited
Specs
Package Type 24-WFQFN Exposed Pad
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC10321 10-Bit, 20MSPS, 98mW A/D Converter with Internal Sample and Hold - ADC10321CIVT - Texas Instruments
Specs
Package Type LQFP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers