The ADS8382 is an 18-bit, 600-kHz sampling analog-to-digital converter with a fully differential pseudo-bipolar input and an onboard 4.096-V reference. It features a high-speed CMOS serial interface up to 40 MHz, zero latency, and operates with a single 5-V analog supply. The device is housed in a 28-pin 6×6 QFN package and is characterized for operation over the industrial temperature range of -40°C to 85°C. It consumes 115 mW at 600 kHz and includes nap and power-down modes drawing 15 mW and 10 mW respectively. Integral nonlinearity is ±3 LSB maximum, and dynamic performance includes 96 dB SINAD and 120 dB SFDR at 1 kHz.
18-Bit 600KSPS Serial ADC with Ref and Pseudo Bipolar, Fully Differential Input 28-VQFN -40 to 85
18 Bit Analog to Digital Converter 1 Input 1 SAR 28-QFN (6x6)
18-Bit 600KSPS SPI ADC, 5.25V, VQFN Product overview: ADS8382IRHPT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8382IRHPT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 009408-ADS8382IRHPT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 18
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-VQFN-EP (6x6)
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 600k
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
ADC, Successive Approximation, 18-Bit, 1 Func, 1 Channel, Serial Access, PQCC28
IC ADC 18BIT SAR 28VQFN
IC ADC 18BIT SAR 28VQFN
18 Bit Analog to Digital Converter 1 Input 1 SAR 28-QFN (6x6)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8382IRHPT | 296-17520-2-ND | 700-ADS8382IRHPT | 009408-ADS8382IRHPT | ADS8382IRHPT | ADS8382IRHPT | ADS8382IRHPT | ADS8382IRHPT |
| Product Name | ADS8382 18-Bit 600KSPS Serial ADC with Ref and Pseudo Bipolar, Fully Differential Input | Analog to Digital Converters (ADC) | 5.25V VQFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8382IRHPT | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | Serial | SPI; SPI | ||
| Package Type | VQFN | 28-VQFN Exposed Pad | VQFN | 28-VQFN-EP (6x6) | VQFN28 | 28-VQFN Exposed Pad | 28-VQFN Exposed Pad | |
| Screening Level | Catalog | |||||||
| Resolution | 18 bits | 18 bits | 18 bits | 18 bits | ||||
| INL | 3 LSB |