Texas Instruments ADC108S022 8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter ADC108S022CIMT/NOPB

Description
8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter 16-TSSOP -40 to 105
Request a Quote Datasheet
Description
8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter 16-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC108S022 8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC108S022CIMT/NOPB - Texas Instruments
Dallas, TX, United States
ADC108S022 8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter
ADC108S022CIMT/NOPB
ADC108S022 8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter ADC108S022CIMT/NOPB
8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter 16-TSSOP -40 to 105

8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter 16-TSSOP -40 to 105

Buy Now Datasheet
Singapore, Singapore
TSSOP Analog-to-Digital Converter IC
700-ADC108S022CIMT/NOPB
TSSOP Analog-to-Digital Converter IC 700-ADC108S022CIMT/NOPB
8-Ch 10-Bit SAR ADC, 200kSPS, SPI, TSSOP Product overview: ADC108S022CIMT/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC108S022CIMT/N OPB can be used for catalog matching and distributor lookup.

8-Ch 10-Bit SAR ADC, 200kSPS, SPI, TSSOP Product overview: ADC108S022CIMT/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC108S022CIMT/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC108S022CIMT/NOPB
008710-ADC108S022CIMT/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC108S022CIMT/NOPB 008710-ADC108S022CIMT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 008710-ADC108S022CIM T/NOPB Packaging: Tube/Rail Configuration: MUX-S/H-ADC Number of Inputs: 8 Input Type: Single Ended Number of Bits: 10 Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 16-TSSOP Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 200k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 008710-ADC108S022CIMT/NOPB
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Single Ended
Number of Bits: 10
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 200k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC108S022CIMT/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC108S022CIMT/NOPB-ND
Analog to Digital Converters (ADC) ADC108S022CIMT/NOPB-ND
10 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

10 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC108S022CIMT/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC108S022CIMT/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC108S022CIMT/NOPB
IC ADC 10BIT SAR 16TSSOP

IC ADC 10BIT SAR 16TSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC108S022CIMT/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC108S022CIMT/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC108S022CIMT/NOPB
IC ADC 10BIT SAR 16TSSOP

IC ADC 10BIT SAR 16TSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC108S022CIMT/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC108S022CIMT/NOPB
Analog to Digital Converters (ADC) ADC108S022CIMT/NOPB
10 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

10 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC108S022CIMT/NOPB 700-ADC108S022CIMT/NOPB 008710-ADC108S022CIMT/NOPB ADC108S022CIMT/NOPB-ND ADC108S022CIMT/NOPB ADC108S022CIMT/NOPB ADC108S022CIMT/NOPB
Product Name ADC108S022 8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter TSSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC108S022CIMT/NOPB Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI SPI; SPI, DSP SPI SPI; SPI, DSP
Package Type TSSOP TSSOP SOP; SSOP; TSSOP; 16-TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" 16-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits
INL 0.3000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog-to-Digital Converter IC - 700-ADC10030CIVT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
5 suppliers
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CIWMX - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC10D040 Dual 10-Bit, 40 MSPS, 267 mW A/D Converter - ADC10D040CIVS/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers