Texas Instruments ADC101S021 Single Channel, 50 to 200 ksps, 10-Bit A/D Converter ADC101S021CIMF/NOPB

Description
Single Channel, 50 to 200 ksps, 10-Bit A/D Converter 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Channel, 50 to 200 ksps, 10-Bit A/D Converter 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC101S021 Single  Channel, 50 to 200 ksps, 10-Bit A/D Converter - ADC101S021CIMF/NOPB - Texas Instruments
Dallas, TX, United States
ADC101S021 Single Channel, 50 to 200 ksps, 10-Bit A/D Converter
ADC101S021CIMF/NOPB
ADC101S021 Single Channel, 50 to 200 ksps, 10-Bit A/D Converter ADC101S021CIMF/NOPB
Single Channel, 50 to 200 ksps, 10-Bit A/D Converter 6-SOT-23 -40 to 85

Single Channel, 50 to 200 ksps, 10-Bit A/D Converter 6-SOT-23 -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC101S021CIMF/NOPB
859924-ADC101S021CIMF/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC101S021CIMF/NOPB 859924-ADC101S021CIMF/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 859924-ADC101S021CIM F/NOPB Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: ADC101S021 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -ADC101S021CIMF-NDR, ADC101S021CIMF/NOPBD KR, *ADC101S021CIMF/NOPB , ADC101S021CIMFNOPB, ADC101S021CIMF/NOPBC T, ADC101S021CIMF/NOPBT R

Manufacturer: Texas Instruments
Win Source Part Number: 859924-ADC101S021CIMF/NOPB
Operating Temperature Range: -40°C ~ 85°C
Features: 10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADC101S021
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -ADC101S021CIMF-NDR, ADC101S021CIMF/NOPBDKR, *ADC101S021CIMF/NOPB, ADC101S021CIMFNOPB, ADC101S021CIMF/NOPBCT, ADC101S021CIMF/NOPBTR

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC101S021CIMF/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC101S021CIMF/NOPBTR-ND
Analog to Digital Converters (ADC) ADC101S021CIMF/NOPBTR-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC101S021CIMF/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC101S021CIMF/NOPBCT-ND
Analog to Digital Converters (ADC) ADC101S021CIMF/NOPBCT-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC101S021CIMF/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC101S021CIMF/NOPBDKR-ND
Analog to Digital Converters (ADC) ADC101S021CIMF/NOPBDKR-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADC101S021CIMF/NOPB
Analog-to-Digital Converter IC 700-ADC101S021CIMF/NOPB
ADC101S021 10-BIT, 200KSPS, 1-CH Product overview: ADC101S021CIMF/NOPB from National Semiconductor is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC101S021CIMF/N OPB can be used for catalog matching and distributor lookup.

ADC101S021 10-BIT, 200KSPS, 1-CH Product overview: ADC101S021CIMF/NOPB from National Semiconductor is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC101S021CIMF/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC101S021CIMF/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC101S021CIMF/NOPB
Analog to Digital Converters (ADC) ADC101S021CIMF/NOPB
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC101S021CIMF/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC101S021CIMF/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC101S021CIMF/NOPB
IC ADC 10BIT SAR SOT23-6

IC ADC 10BIT SAR SOT23-6

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC101S021CIMF/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC101S021CIMF/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC101S021CIMF/NOPB
IC ADC 10BIT SAR SOT23-6

IC ADC 10BIT SAR SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC101S021CIMF/NOPB 859924-ADC101S021CIMF/NOPB ADC101S021CIMF/NOPBTR-ND ADC101S021CIMF/NOPBCT-ND ADC101S021CIMF/NOPBDKR-ND 700-ADC101S021CIMF/NOPB ADC101S021CIMF/NOPB ADC101S021CIMF/NOPB ADC101S021CIMF/NOPB
Product Name ADC101S021 Single Channel, 50 to 200 ksps, 10-Bit A/D Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC101S021CIMF/NOPB Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI SPI SPI SPI, DSP SPI; SPI, DSP
Package Type SOT-23,WSON SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 Bulk SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits 10 bits
INL 0.7000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMX - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - ADC0803LCN/NOPB-TI - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-DIP (0.300\", 7.62mm)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
 - ADC0816CJ - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; CDIP40
Packing Method Tube; Tube
View Details
4 suppliers
ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers