8-Bit Serial I/O A/D Converter with Multiplexer Option 14-SOIC -40 to 85
IC ADC 8BIT SAR 14SOIC Product overview: ADC0834CCWM from National Semiconductor is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 8BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0834CCWM can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-SOIC
ADC, Successive Approximation, 8-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 1139636-ADC0834CCWM
Packaging: Tube
Mounting Style: SMD
Configuration: MUX-ADC
Number of Inputs: 2, 4
Input Type: Differential, Pseudo-Differential,
Architecture: SAR
Sampling Rate (Per Second): 31.25k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Resolution: 8
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: ADC0834
Manufacturer Pack Quantity: 50
MSL Level: 2A (4 Weeks)
Supply Voltage , Analog: 4.5V ~ 6.3V
Supply Voltage , Digital: 4.5V ~ 6.3V
IC ADC 8BIT SAR 14SOIC
8 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-SOIC
8 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-SOIC
IC ADC 8BIT SAR 14SOIC
IC ADC 8BIT SAR 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0834CCWM | 700-ADC0834CCWM | 296-36359-5-ND | ADC0834CCWM | 1139636-ADC0834CCWM | ADC0834CCWM | ADC0834CCWM | ADC0834CCWM | ADC0834CCWM | 815-ADC0834CCWM |
| Product Name | ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option | 8-bit 8BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0834CCWM | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | IC ADC 8BIT SAR 14SOIC | |
| Interface Type | Serial; Microwire | SPI | SPI; SPI | Serial | SPI; SPI | SPI; SPI | Serial; SPI; SPI | |||
| Package Type | PDIP,SOIC | Bulk | SOIC; "14-SOIC (0.295"", 7.50mm Width)" | SOP; SOP14 | SOIC | 14-SOIC (0.295\", 7.50mm Width) | SOIC; 14-SOIC (0.295\", 7.50mm Width) | SOIC; 14-SOIC (0.295\", 7.50mm Width) | SOIC; 14-SOIC (0.295, 7.50mm Width) | |
| Screening Level | Catalog | |||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 1 bits | |||||
| INL | 1 LSB |