Texas Instruments ADS8363 16-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC ADS8363SRHBR

Description
16-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC 32-VQFN -40 to 125
Request a Quote Datasheet
Description
16-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC 32-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8363 16-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC - ADS8363SRHBR - Texas Instruments
Dallas, TX, United States
ADS8363 16-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC
ADS8363SRHBR
ADS8363 16-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC ADS8363SRHBR
16-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC 32-VQFN -40 to 125

16-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC 32-VQFN -40 to 125

Buy Now Datasheet
Singapore, Singapore
16-bit 5.5V Analog-to-Digital Converter IC
700-ADS8363SRHBR
16-bit 5.5V Analog-to-Digital Converter IC 700-ADS8363SRHBR
16-Bit 1MSPS SAR ADC, 4 Ch, Diff Input, SPI, 5.5V Product overview: ADS8363SRHBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8363SRHBR can be used for catalog matching and distributor lookup.

16-Bit 1MSPS SAR ADC, 4 Ch, Diff Input, SPI, 5.5V Product overview: ADS8363SRHBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8363SRHBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8363SRHBR - 085602-ADS8363SRHBR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8363SRHBR
085602-ADS8363SRHBR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8363SRHBR 085602-ADS8363SRHBR
Manufacturer: Texas Instruments Win Source Part Number: 085602-ADS8363SRHBR Packaging: Reel - TR Features: Simultaneous Sampling Configuration: MUX-S/H-ADC Number of Inputs: 4, 8 Input Type: Differential, Pseudo-Differential Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 2 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 32-VQFN (5x5) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.3 V to 3.6 V, 5V Sampling Rate: 1M Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 085602-ADS8363SRHBR
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: MUX-S/H-ADC
Number of Inputs: 4, 8
Input Type: Differential, Pseudo-Differential
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 32-VQFN (5x5)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.3 V to 3.6 V, 5V
Sampling Rate: 1M
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8363SRHBR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8363SRHBR-ND
Analog to Digital Converters (ADC) ADS8363SRHBR-ND
16 Bit Analog to Digital Converter 4, 8 Input 2 SAR 32-VQFN (5x5)

16 Bit Analog to Digital Converter 4, 8 Input 2 SAR 32-VQFN (5x5)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8363SRHBR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8363SRHBR
Data Acquisition - Analog to Digital Converters (ADC) ADS8363SRHBR
IC ADC 16BIT SAR 32VQFN

IC ADC 16BIT SAR 32VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8363SRHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8363SRHBR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8363SRHBR
IC ADC 16BIT SAR 32VQFN

IC ADC 16BIT SAR 32VQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADS8363SRHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8363SRHBR
Analog to Digital Converters (ADC) ADS8363SRHBR
16 Bit Analog to Digital Converter 4, 8 Input 2 SAR 32-VQFN (5x5)

16 Bit Analog to Digital Converter 4, 8 Input 2 SAR 32-VQFN (5x5)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8363SRHBR 700-ADS8363SRHBR 085602-ADS8363SRHBR ADS8363SRHBR-ND ADS8363SRHBR ADS8363SRHBR ADS8363SRHBR
Product Name ADS8363 16-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC 16-bit 5.5V Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8363SRHBR Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial SPI SPI; SPI SPI; SPI SPI; SPI
Package Type VQFN QFN 32-VQFN (5x5) 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 3 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMTX - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
ADC084S051 4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC084S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC082S101 2 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC082S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
TLV320DAC3100-Q1 Low-Power Stereo Audio DAC With Audio Processing . - 6PA3100IRHBRQ1 - Texas Instruments
Specs
Interface Type I2C
Package Type VQFN
Screening Level Automotive
View Details
4 suppliers