Texas Instruments ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter ADC102S021CIMMX/NOPB

Description
2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC102S021CIMMX/NOPB - Texas Instruments
Dallas, TX, United States
ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter
ADC102S021CIMMX/NOPB
ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter ADC102S021CIMMX/NOPB
2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter 8-VSSOP -40 to 85

2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter 8-VSSOP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADC102S021CIMMX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADC102S021CIMMX/NOPBTR-ND
Analog to Digital Converters (ADC) 296-ADC102S021CIMMX/NOPBTR-ND
10 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

10 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC102S021CIMMX/NOPB
125075-ADC102S021CIMMX/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC102S021CIMMX/NOPB 125075-ADC102S021CIMMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 125075-ADC102S021CIM MX/NOPB Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 2 Input Type: Single Ended Number of Bits: 10 Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 200k Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 125075-ADC102S021CIMMX/NOPB
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Input Type: Single Ended
Number of Bits: 10
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Analog-to-Digital Converter IC
700-ADC102S021CIMMX/NOPB
Dual Analog-to-Digital Converter IC 700-ADC102S021CIMMX/NOPB
2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter 8-VSSOP -40 to 85 Product overview: ADC102S021CIMMX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC102S021CIMMX/ NOPB can be used for catalog matching and distributor lookup.

2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter 8-VSSOP -40 to 85 Product overview: ADC102S021CIMMX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC102S021CIMMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC102S021CIMMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC102S021CIMMX/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC102S021CIMMX/NOPB
IC ADC 10BIT SAR 8VSSOP

IC ADC 10BIT SAR 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC102S021CIMMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC102S021CIMMX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC102S021CIMMX/NOPB
IC ADC 10BIT SAR 8VSSOP

IC ADC 10BIT SAR 8VSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADC102S021CIMMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC102S021CIMMX/NOPB
Analog to Digital Converters (ADC) ADC102S021CIMMX/NOPB
10 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

10 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC102S021CIMMX/NOPB 296-ADC102S021CIMMX/NOPBTR-ND 125075-ADC102S021CIMMX/NOPB 700-ADC102S021CIMMX/NOPB ADC102S021CIMMX/NOPB ADC102S021CIMMX/NOPB ADC102S021CIMMX/NOPB
Product Name ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC102S021CIMMX/NOPB Dual Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI SPI; SPI, DSP SPI, Serial SPI; SPI, DSP
Package Type VSSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; 8-VSSOP MSOP 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits
INL 0.4000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC084S021 4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter - ADC084S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC08D1020 Low Power, 8-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter - ADC08D1020CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
8 suppliers
ADC081C027 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Function - ADC081C027CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT
Screening Level Catalog
View Details
7 suppliers
8-bit DIP Analog-to-Digital Converter IC - 700-ADC08832IN - ERSAELECTRONICS PTE. LTD.
Specs
Pins 8
Operating Temperature -40 C (-40 F)
View Details
4 suppliers