Texas Instruments ADC108S022 8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter ADC108S022CIMTX/NOPB

Description
8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter 16-TSSOP -40 to 105
Request a Quote Datasheet
Description
8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter 16-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC108S022 8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC108S022CIMTX/NOPB - Texas Instruments
Dallas, TX, United States
ADC108S022 8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter
ADC108S022CIMTX/NOPB
ADC108S022 8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter ADC108S022CIMTX/NOPB
8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter 16-TSSOP -40 to 105

8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter 16-TSSOP -40 to 105

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC108S022CIMTX/NOPB - 008711-ADC108S022CIMTX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC108S022CIMTX/NOPB
008711-ADC108S022CIMTX/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC108S022CIMTX/NOPB 008711-ADC108S022CIMTX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 008711-ADC108S022CIM TX/NOPB Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 8 Input Type: Single Ended Number of Bits: 10 Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 16-TSSOP Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 200k Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 008711-ADC108S022CIMTX/NOPB
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Single Ended
Number of Bits: 10
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-41180-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-41180-2-ND
Analog to Digital Converters (ADC) 296-41180-2-ND
10 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

10 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-41180-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-41180-6-ND
Analog to Digital Converters (ADC) 296-41180-6-ND
10 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

10 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-41180-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-41180-1-ND
Analog to Digital Converters (ADC) 296-41180-1-ND
10 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

10 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP Analog-to-Digital Converter IC
700-ADC108S022CIMTX/NOPB
TSSOP Analog-to-Digital Converter IC 700-ADC108S022CIMTX/NOPB
10-Bit 8-Ch ADC, 200kS/s, SPI, TSSOP Product overview: ADC108S022CIMTX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC108S022CIMTX/ NOPB can be used for catalog matching and distributor lookup.

10-Bit 8-Ch ADC, 200kS/s, SPI, TSSOP Product overview: ADC108S022CIMTX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC108S022CIMTX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC108S022CIMTX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC108S022CIMTX/NOPB
Analog to Digital Converters (ADC) ADC108S022CIMTX/NOPB
10 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

10 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now
Analog to Digital Converters (ADC) - ADC108S022CIMTX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC108S022CIMTX/NOPB
Analog to Digital Converters (ADC) ADC108S022CIMTX/NOPB
10 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

10 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC108S022CIMTX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC108S022CIMTX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC108S022CIMTX/NOPB
IC ADC 10BIT SAR 16TSSOP

IC ADC 10BIT SAR 16TSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC108S022CIMTX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC108S022CIMTX/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC108S022CIMTX/NOPB
IC ADC 10BIT SAR 16TSSOP

IC ADC 10BIT SAR 16TSSOP

Supplier's Site Datasheet
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) - ADC108S022CIMTX/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs)
ADC108S022CIMTX/NOPB
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) ADC108S022CIMTX/NOPB
10Bit 2.7V~5.25V 200kHz TSSOP-16 Analog To Digital Converters (ADCs) ROHS

10Bit 2.7V~5.25V 200kHz TSSOP-16 Analog To Digital Converters (ADCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC108S022CIMTX/NOPB 008711-ADC108S022CIMTX/NOPB 296-41180-2-ND 296-41180-6-ND 296-41180-1-ND 700-ADC108S022CIMTX/NOPB ADC108S022CIMTX/NOPB ADC108S022CIMTX/NOPB ADC108S022CIMTX/NOPB ADC108S022CIMTX/NOPB ADC108S022CIMTX/NOPB
Product Name ADC108S022 8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC108S022CIMTX/NOPB Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) TSSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs)
Interface Type Serial; SPI; Microwire SPI; SPI, DSP SPI SPI SPI SPI, Serial SPI; SPI, DSP SPI
Package Type TSSOP SOP; SSOP; TSSOP; 16-TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits 10 bits 10 bits 10 bits 10 bits
INL 0.3000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC084S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC102S051 2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC102S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC08831 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08831IMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers