The ADC0848CCN is an 8-bit successive approximation analog-to-digital converter with an 8-channel multiplexer, designed for direct interfacing with microprocessors. It operates from a single 5V supply with an input range of 0V to 5V, has a conversion time of 40μs, and consumes 15mW. The device is housed in a 24-pin PDIP package and supports single-ended, differential, or pseudo-differential input modes. Total unadjusted error is ±1 LSB, and it operates over a temperature range of -40°C to 85°C.
8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option 24-PDIP -40 to 85
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-DIP
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-DIP
IC ADC 8BIT SAR 24DIP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0848CCN | ADC0848CCN-ND | ADC0848CCN | ADC0848CCN |
| Product Name | ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | ||
| Package Type | PDIP,PLCC | DIP; "24-DIP (0.300"", 7.62mm)" | DIP; 24-DIP (0.300\", 7.62mm) | DIP; 24-DIP (0.300\", 7.62mm) |
| Screening Level | Catalog | |||
| Resolution | 8 bits | 8 bits | 8 bits | |
| INL | 1 LSB |