The ADS8361IRHBR is a dual, 16-bit, 500kSPS analog-to-digital converter with four fully differential input channels, designed for simultaneous sampling in high-noise environments. It features an internal 2.5V reference, a flexible serial interface, and operates over a -40°C to +125°C temperature range. The device is packaged in a 32-pin VQFN (5×5 mm) and supports a supply voltage of 4.75V to 5.25V for the analog supply and 2.7V to 3.6V for the digital supply. It offers 80dB common-mode rejection at 50kHz, 16-bit resolution with no missing codes, and a throughput of 500kSPS per channel. The part is pin-compatible with the ADS7861 and meets the specified electrical performance across its full operating range.
16-Bit 500 kSPS 2 ADCs, 4ch, serial out 32-VQFN -40 to 125
16 Bit Analog to Digital Converter 4 Input 2 SAR 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 1142046-ADS8361IRHBR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: Simultaneous Sampling
Package: 32-VFQFN Exposed Pad
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 3.6 V, 5V
Resolution: 16
Number of Converters: 2
Family Name: ADS8361
Categories: Integrated Circuits (ICs)
Sampling Rate: 500k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): AD7682BCPZRL; AD7682BCPZ; AD7682BCPZRL7;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
16-Bit 500kSPS 4ch ADC, 2xConv, Serial, Diff, Bipolar Product overview: ADS8361IRHBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8361IRHBR can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 4 Input 2 SAR 32-VQFN (5x5)
IC ADC 16BIT SAR 32VQFN
IC ADC 16BIT SAR 32VQFN
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8361IRHBR | ADS8361IRHBR-ND | 1142046-ADS8361IRHBR | 700-ADS8361IRHBR | ADS8361IRHBR | ADS8361IRHBR | ADS8361IRHBR |
| Product Name | ADS8361 16-Bit 500 kSPS 2 ADCs, 4ch, serial out | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8361IRHBR | 16-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | Serial | SPI; SPI | ||
| Package Type | SSOP,VQFN | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | |||
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 8 LSB |