8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function 8-SOIC -40 to 85
8 Bit Analog to Digital Converter 2 Input 1 SAR 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 106650-ADC08832IMX/N
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Input Type: Differential, Pseudo-Differential,
Number of Bits: 8
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 4.5 V to 6 V
Digital Supply Voltage: 4.5 V to 6 V
Sampling Rate: 250k
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
8-Bit 2-Ch Serial ADC, 153KS/s, SPI, SOIC, -40 to 85C Product overview: ADC08832IMX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08832IMX/NOPB
IC ADC 8BIT SAR 8SOIC
IC ADC 8BIT SAR 8SOIC
8 Bit Analog to Digital Converter 2 Input 1 SAR 8-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC08832IMX/NOPB | 296-38692-2-ND | 106650-ADC08832IMX/NOPB | 700-ADC08832IMX/NOPB | ADC08832IMX/NOPB | ADC08832IMX/NOPB | ADC08832IMX/NOPB |
| Product Name | ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08832IMX/NOPB | 8-bit SOIC Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; Microwire | SPI | SPI; SPI, DSP | SPI, Serial, 3-WIRE | SPI; SPI, DSP | ||
| Package Type | SOIC,VSSOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC | 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 1 LSB |