The ADC0848 is an 8-bit successive approximation analog-to-digital converter with an 8-channel multiplexer, designed for microprocessor interfacing. It operates from a single 5V supply with a 0V to 5V input range, features an internal clock, and has a conversion time of 40μs. The device is available in a 28-pin PLCC package and is rated for operation from −40°C to 85°C. Total unadjusted error is ±1 LSB for the CC variant, and power dissipation is 15mW. It supports single-ended, differential, and pseudo-differential input modes, with no zero or full-scale adjustment required. ESD susceptibility is rated at 800V per the human body model.
8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option 28-PLCC -40 to 85
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 28-PLCC (11.51x11.51)
IC ADC 8BIT SAR 28PLCC
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 28-PLCC (11.51x11.51)
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 28-PLCC (11.51x11.51)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0848BCV/NOPB | ADC0848BCV/NOPB-ND | ADC0848BCV/NOPB | ADC0848BCV/NOPB | ADC0848BCV/NOPB |
| Product Name | ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | |||
| Package Type | PDIP,PLCC | PLCC; 28-LCC (J-Lead) | 28-LCC (J-Lead) | 28-LCC (J-Lead) | 28-LCC (J-Lead) |
| Screening Level | Catalog | ||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |
| INL | 1 LSB |