Texas Instruments ADS8354 SAR ADC, Dual, 700 kSPS, 16 Bit, Simultaneous Sampling ADS8354IPW

Description
SAR ADC, Dual, 700 kSPS, 16 Bit, Simultaneous Sampling 16-TSSOP -40 to 125
Request a Quote
Description
SAR ADC, Dual, 700 kSPS, 16 Bit, Simultaneous Sampling 16-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS8354 is a dual, 16-bit, simultaneous-sampling analog-to-digital converter with a 700 kSPS conversion rate and fully differential inputs, designed for applications such as motor control and power quality measurement. It is available in a 16-pin TSSOP package measuring 5.00 mm × 4.40 mm and is fully specified for operation over the extended industrial temperature range of -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The ADS8354 is a dual, 16-bit, simultaneous-sampling analog-to-digital converter with a 700 kSPS conversion rate and fully differential inputs, designed for applications such as motor control and power quality measurement. It is available in a 16-pin TSSOP package measuring 5.00 mm × 4.40 mm and is fully specified for operation over the extended industrial temperature range of -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
ADS8354 SAR ADC, Dual, 700 kSPS, 16 Bit, Simultaneous Sampling - ADS8354IPW - Texas Instruments
Dallas, TX, United States
ADS8354 SAR ADC, Dual, 700 kSPS, 16 Bit, Simultaneous Sampling
ADS8354IPW
ADS8354 SAR ADC, Dual, 700 kSPS, 16 Bit, Simultaneous Sampling ADS8354IPW
SAR ADC, Dual, 700 kSPS, 16 Bit, Simultaneous Sampling 16-TSSOP -40 to 125

SAR ADC, Dual, 700 kSPS, 16 Bit, Simultaneous Sampling 16-TSSOP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1321271-ADS8354IPW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1321271-ADS8354IPW
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1321271-ADS8354IPW
Manufacturer: Texas Instruments Win Source Part Number: 1321271-ADS8354IPW Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Tube Standard Package: 90 Mounting: Surface Mount Supplier Device Package: 16-TSSOP Case / Package: 16-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: ADS8354 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1321271-ADS8354IPW
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Tube
Standard Package: 90
Mounting: Surface Mount
Supplier Device Package: 16-TSSOP
Case / Package: 16-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: ADS8354
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8354IPW-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8354IPW-ND
Analog to Digital Converters (ADC) ADS8354IPW-ND
Bit Analog to Digital Converter Input 16-TSSOP

Bit Analog to Digital Converter Input 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit Dual TSSOP Analog-to-Digital Converter IC
700-ADS8354IPW
16-bit Dual TSSOP Analog-to-Digital Converter IC 700-ADS8354IPW
Dual 700kSPS 16-Bit Simultaneous-Samplin g SAR Analog-to-Digital Converter (ADC) 16-TSSOP -40 to 125 Product overview: ADS8354IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Dual, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8354IPW can be used for catalog matching and distributor lookup.

Dual 700kSPS 16-Bit Simultaneous-Sampling SAR Analog-to-Digital Converter (ADC) 16-TSSOP -40 to 125 Product overview: ADS8354IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Dual, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8354IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8354IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8354IPW
Analog to Digital Converters (ADC) ADS8354IPW
Bit Analog to Digital Converter Input 16-TSSOP

Bit Analog to Digital Converter Input 16-TSSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS8354IPW - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8354IPW
Data Acquisition - Analog to Digital Converters (ADC) ADS8354IPW
IC ADC 16TSSOP

IC ADC 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8354IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8354IPW
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8354IPW
IC ADC 16TSSOP

IC ADC 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8354IPW 1321271-ADS8354IPW ADS8354IPW-ND 700-ADS8354IPW ADS8354IPW ADS8354IPW ADS8354IPW
Product Name ADS8354 SAR ADC, Dual, 700 kSPS, 16 Bit, Simultaneous Sampling Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 16-bit Dual TSSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI
Package Type TSSOP,WQFN SOP; SSOP; TSSOP; 16-TSSOP (0.173", 4.40mm Width) TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) 16-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits
INL 2.5 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCN/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
Analog to Digital Converters (ADC) - 296-ADC09DJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers