8-Bit Serial I/O A/D Converter with Multiplexer Option 8-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 008707-ADC0832CCN/NO
Packaging: Tube/Rail
Configuration: MUX-ADC
Number of Inputs: 2
Input Type: Differential, Pseudo-Differential,
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Family Name: ADC0832
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Analog Supply Voltage: 4.5 V to 6.3 V
Digital Supply Voltage: 4.5 V to 6.3 V
Sampling Rate: 31.25k
Alternative Parts (Cross-Reference): MAX1108CUB-T; MAX1109CUB+; MAX1109CUB-T;
Introduction Date: August 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management
Quantity per package: 40
8 Bit Analog to Digital Converter 2 Input 1 SAR 8-PDIP
8-Bit 1-Ch SAR ADC, 31KS/s, Serial, PDIP Product overview: ADC0832CCN/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0832CCN/NOPB can be used for catalog matching and distributor lookup.
ADC Single SAR 31ksps 8-bit Serial 8-Pin PDIP Rail
8 Bit Analog to Digital Converter 2 Input 1 SAR 8-PDIP
IC ADC 8BIT SAR 8DIP
IC ADC 8BIT SAR 8DIP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0832CCN/NOPB | 008707-ADC0832CCN/NOPB | ADC0832CCN/NOPB-ND | 700-ADC0832CCN/NOPB | 815-ADC0832CCN/NOPB | ADC0832CCN/NOPB | ADC0832CCN/NOPB | ADC0832CCN/NOPB |
| Product Name | ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0832CCN/NOPB | Analog to Digital Converters (ADC) | 8-bit Analog-to-Digital Converter IC | ADC Single SAR 31ksps 8-bit Serial 8-Pin PDIP Rail | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Microwire | SPI; SPI | SPI; SPI | Serial | Serial; SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC | DIP; PDIP; 8-PDIP | DIP; PDIP; "8-DIP (0.300"", 7.62mm)" | PDIP | DIP; 8-DIP (0.300, 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | |||||||
| Resolution | 8 bits | 8 bits | 8 bits | 1 bits | 8 bits | |||
| INL | 1 LSB |