9 Bit Analog to Digital Converter 2 Input 2 Pipelined, SAR 144-FCBGA (10x10)
DUAL-CHANNEL, 9-BIT, 800-MSPS AN
DUAL-CHANNEL, 9-BIT, 800-MSPS AN
9 Bit Analog to Digital Converter 2 Input 2 Pipelined, SAR 144-FCBGA (10x10)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-ADC09DJ800AAV-ND | ADC09DJ800AAV | ADC09DJ800AAV | ADC09DJ800AAV |
| Product Name | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial | Serial; JESD204C, Serial | Serial | |
| Package Type | 144-FBGA, FCBGA | 144-FBGA, FCBGA | 144-FBGA, FCBGA | |
| Packing Method | Tray | Tray; Tray | Tray | |
| Pins | 144 | |||
| Resolution | 9 bits | 9 bits |