The ADC08DL500 is a dual, low power, 8-bit analog-to-digital converter capable of sampling at up to 500 MSPS, designed for applications such as satellite modems, digital oscilloscopes, and communications systems. It operates from a single 1.9 V supply and consumes 1.25 W in 1:2 demultiplex mode at full speed, with 3.3 mW power consumption in power-down mode. The device offers 7.2 ENOB with a 125 MHz input signal and maintains no missing codes over the full operating temperature range. It is housed in a 144-lead LQFP package and operates from -40°C to +70°C.
Low Power, 8-Bit, Dual 500 MSPS A/D Converter 144-LQFP -40 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 767729-ADC08DL500CIV
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 144-LQFP
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 1.8 V ~ 2 V
Input Type: Differential
Architecture: Folding Interpolating
Data Interface: LVDS - Parallel
Reference Type: Internal
Voltage - Supply, Digital: 1.8 V ~ 2 V
Resolution: 8
Number of Converters: 2
Family Name: ADC08DL500
Categories: Integrated Circuits (ICs)
Sampling Rate: 500M
Manufacturer Package: 144-LQFP (20x20)
Introduction Date: March 25, 2011
ECCN: 3A001.a.5.a.1
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 144-LQFP (20x20)
500Msps 8-bit Dual ADC, LVDS, 1.8-2V, LQFP Product overview: ADC08DL500CIVV/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual, 2V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Dual, 2V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08DL500CIVV/N
8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 144-LQFP (20x20)
Bit Analog to Digital Converter Input
ADC08DL500 DUAL-CHANNEL, 8-BIT,
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC08DL500CIVV/NOPB | 767729-ADC08DL500CIVV/NOPB | ADC08DL500CIVV/NOPB-ND | 700-ADC08DL500CIVV/NOPB | ADC08DL500CIVV/NOPB | ADC08DL500CIVV/NOPB | ADC08DL500CIVV/NOPB |
| Product Name | ADC08DL500 Low Power, 8-Bit, Dual 500 MSPS A/D Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08DL500CIVV/NOPB | Analog to Digital Converters (ADC) | 8-bit Dual 2V Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; LVDS - Parallel | Parallel | Parallel, Serial, LVDS | ||||
| Packing Method | Tray | Tray | Tray | Bulk; Bulk | Bulk; Bulk | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 70 C (-40 to 158 F) | ||
| Sample Rate | 500000 kSamples/Sec | 500000 kSamples/Sec | 500000 kSamples/Sec | ||||
| Package Type | LFQP; 144-LQFP | LQFP | QFP; 144-LQFP | 144-LQFP |