16-Bit 250 kSPS ADC Parallel Out, 4 true bipolar channels 48-TQFP -40 to 85
16 Bit Analog to Digital Converter 4 Input 1 SAR 48-TQFP (7x7)
16-Bit 250kSPS ADC, 4Ch, Parallel, Bipolar, TQFP Product overview: ADS8342IPFBTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8342IPFBTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 768164-ADS8342IPFBTG
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Selectable Address
Package: 48-TQFP
Configuration: S/H-ADC
Number of Inputs: 4
Operating Supply Voltage: ±5V
Input Type: Pseudo-Differential,
Architecture: SAR
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: ±5V
Resolution: 16
Number of Converters: 1
Family Name: ADS8342
Categories: Integrated Circuits (ICs)
Sampling Rate: 250k
Manufacturer Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): ADS8342IPFBT; ADS8342IPFBRG4; ADS8342IPFBR; ADS8342IPFBT;
Introduction Date: July 13, 2006
ECCN: EAR99
Country of Origin: Taiwan
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC ADC 16BIT SAR 48TQFP
16 Bit Analog to Digital Converter 4 Input 1 SAR 48-TQFP (7x7)
IC ADC 16BIT SAR 48TQFP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8342IPFBTG4 | ADS8342IPFBTG4-ND | 700-ADS8342IPFBTG4 | 768164-ADS8342IPFBTG4 | ADS8342IPFBTG4 | ADS8342IPFBTG4 | ADS8342IPFBTG4 |
| Product Name | ADS8342 16-Bit 250 kSPS ADC Parallel Out, 4 true bipolar channels | Analog to Digital Converters (ADC) | 16-bit Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8342IPFBTG4 | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | TQFP | TQFP; 48-TQFP | TQFP | QFP; TQFP; 48-TQFP | 48-TQFP | ||
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 4 LSB |