Texas Instruments ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter ADC10040QCIMTX/NOPB

Description
10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter 28-TSSOP -40 to 85
Request a Quote Datasheet
Description
10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter 28-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMTX/NOPB - Texas Instruments
Dallas, TX, United States
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter
ADC10040QCIMTX/NOPB
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter ADC10040QCIMTX/NOPB
10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter 28-TSSOP -40 to 85

10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter 28-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.6V TSSOP Analog-to-Digital Converter IC
700-ADC10040QCIMTX/NOPB
3.6V TSSOP Analog-to-Digital Converter IC 700-ADC10040QCIMTX/NOPB
10-Bit 40MSPS ADC, Parallel Interface, 2.5-3.6V, TSSOP Product overview: ADC10040QCIMTX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.6V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC10040QCIMTX/N OPB can be used for catalog matching and distributor lookup.

10-Bit 40MSPS ADC, Parallel Interface, 2.5-3.6V, TSSOP Product overview: ADC10040QCIMTX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.6V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC10040QCIMTX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-37762-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-37762-2-ND
Analog to Digital Converters (ADC) 296-37762-2-ND
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10040QCIMTX/NOPB
1014035-ADC10040QCIMTX/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10040QCIMTX/NOPB 1014035-ADC10040QCIMTX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1014035-ADC10040QCIM TX/NOPB Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 10 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.5 V to 3.6 V Sampling Rate: 40M Alternative Parts (Cross-Reference): ADC10040CIMTX/NOPB; ADC10040QCIMT/NOPB; ADC10040QCIMTX/NOPB; AD9237BCPZ-20; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1014035-ADC10040QCIMTX/NOPB
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 10
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.5 V to 3.6 V
Sampling Rate: 40M
Alternative Parts (Cross-Reference): ADC10040CIMTX/NOPB; ADC10040QCIMT/NOPB; ADC10040QCIMTX/NOPB; AD9237BCPZ-20;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC10040QCIMTX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC10040QCIMTX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC10040QCIMTX/NOPB
IC ADC 10BIT PIPELINED 28TSSOP

IC ADC 10BIT PIPELINED 28TSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADC10040QCIMTX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC10040QCIMTX/NOPB
Analog to Digital Converters (ADC) ADC10040QCIMTX/NOPB
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC10040QCIMTX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC10040QCIMTX/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC10040QCIMTX/NOPB
IC ADC 10BIT PIPELINED 28TSSOP

IC ADC 10BIT PIPELINED 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC10040QCIMTX/NOPB 700-ADC10040QCIMTX/NOPB 296-37762-2-ND 1014035-ADC10040QCIMTX/NOPB ADC10040QCIMTX/NOPB ADC10040QCIMTX/NOPB ADC10040QCIMTX/NOPB
Product Name ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter 3.6V TSSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10040QCIMTX/NOPB Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Package Type TSSOP TSSOP TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 28-TSSOP 28-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width)
Screening Level Automotive
Resolution 10 bits 10 bits 10 bits 10 bits
DNL 0.3000 LSB
INL 0.3000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC102S051 2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC102S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers